Microchip Technology, Inc. PMIC - PMIC - Gate Drivers - MIC4420CT MIC4420CT

Description
Manufacturer: Microchip Technology Win Source Part Number: 788611-MIC4420CT Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 150°C (TJ) Package: TO-220-5 Operating Supply Voltage: 4.5 V ~ 18 V Channel Type: Single Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 6A, 6A Rise / Fall Time (Typ): 12ns, 13ns Part Status: Obsolete(EOL) Family Name: MIC4420 Categories: Integrated Circuits (ICs) Manufacturer Package: TO-220-5 Alternative Parts (Cross-Reference): MAX4420ESA; MAX4420MLP/883B; MAX4420ESA-T; MAX4420CPA; Introduction Date: April 01, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 788611-MIC4420CT Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 150°C (TJ) Package: TO-220-5 Operating Supply Voltage: 4.5 V ~ 18 V Channel Type: Single Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 6A, 6A Rise / Fall Time (Typ): 12ns, 13ns Part Status: Obsolete(EOL) Family Name: MIC4420 Categories: Integrated Circuits (ICs) Manufacturer Package: TO-220-5 Alternative Parts (Cross-Reference): MAX4420ESA; MAX4420MLP/883B; MAX4420ESA-T; MAX4420CPA; Introduction Date: April 01, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - MIC4420CT
788611-MIC4420CT
PMIC - PMIC - Gate Drivers - MIC4420CT 788611-MIC4420CT
Manufacturer: Microchip Technology Win Source Part Number: 788611-MIC4420CT Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 150°C (TJ) Package: TO-220-5 Operating Supply Voltage: 4.5 V ~ 18 V Channel Type: Single Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 6A, 6A Rise / Fall Time (Typ): 12ns, 13ns Part Status: Obsolete(EOL) Family Name: MIC4420 Categories: Integrated Circuits (ICs) Manufacturer Package: TO-220-5 Alternative Parts (Cross-Reference): MAX4420ESA; MAX4420MLP/883B; MAX4420ESA-T; MAX4420CPA; Introduction Date: April 01, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 788611-MIC4420CT
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 150°C (TJ)
Package: TO-220-5
Operating Supply Voltage: 4.5 V ~ 18 V
Channel Type: Single
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 6A, 6A
Rise / Fall Time (Typ): 12ns, 13ns
Part Status: Obsolete(EOL)
Family Name: MIC4420
Categories: Integrated Circuits (ICs)
Manufacturer Package: TO-220-5
Alternative Parts (Cross-Reference): MAX4420ESA; MAX4420MLP/883B; MAX4420ESA-T; MAX4420CPA;
Introduction Date: April 01, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gate Drivers - MIC4420CT-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
MIC4420CT-ND
Gate Drivers MIC4420CT-ND
Low-Side Gate Driver IC Non-Inverting TO-220-5

Low-Side Gate Driver IC Non-Inverting TO-220-5

Buy Now Datasheet
Singapore, Singapore
TO220 Gate Driver IC
730-MIC4420CT
TO220 Gate Driver IC 730-MIC4420CT
IC GATE DRVR LOW-SIDE TO220-5 Product overview: MIC4420CT from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO220. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, TO220, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC4420CT can be used for catalog matching and distributor lookup.

IC GATE DRVR LOW-SIDE TO220-5 Product overview: MIC4420CT from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TO220. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, TO220, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC4420CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - MIC4420CT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
MIC4420CT
Gate Drivers MIC4420CT
Low-Side Gate Driver IC Non-Inverting TO-220-5

Low-Side Gate Driver IC Non-Inverting TO-220-5

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 788611-MIC4420CT MIC4420CT-ND 730-MIC4420CT MIC4420CT
Product Name PMIC - PMIC - Gate Drivers - MIC4420CT Gate Drivers TO220 Gate Driver IC Gate Drivers
Driver Type Low-side Low-side Low-side; Low-Side Low-side
Output Current 6 amps 6 amps 6 amps 6 amps
Supply Voltage 4.5 to 18 volts 4.5 to 18 volts 4.5 to 18 volts
Rise Time 12 ns 12 ns 12 ns 12 ns
Fall Time 13 ns 13 ns 13 ns
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - SI5330H-B00220-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 350000 kHz
View Details
Clock Buffers, Drivers - CDCDB803RSLT - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 250000 kHz
View Details
 - 74LVC1G126GXH - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT1226
Packing Method Tape Reel; Tape & Reel; Other
View Details