The MIC4420BN is a non-inverting low-side MOSFET driver capable of delivering a peak output current of 6A. It operates within a supply voltage range of 4.5V to 18V and can handle capacitive loads up to 10,000pF. The driver features a fast switching time with matched rise and fall times of approximately 25ns, and a low delay time of 55ns. It accepts logic inputs from 2.4V to the supply voltage without the need for external components, and can withstand negative input swings of up to 5V. The device is designed with latch-up protection and can endure reverse output currents greater than 500mA. It is suitable for applications such as switch mode power supplies, motor controls, and Class-D switching amplifiers. The MIC4420BN is available in an 8-pin PDIP package and operates over a temperature range of -40°C to +85°C.
IC GATE DRVR LOW-SIDE 8DIP Product overview: MIC4420BN from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC4420BN can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Non-Inverting 8-PDIP
Manufacturer: Microchip Technology
Win Source Part Number: 058690-MIC4420BN
Packaging: Tube/Rail
Mounting: Through Hole
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 6A, 6A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-PDIP
Supply Voltage - Operating: 4.5 V to 18 V
Rise and Fall Time: 12ns, 13ns
Low-Side Gate Driver IC Non-Inverting 8-PDIP
Low-Side Gate Driver IC Non-Inverting 8-PDIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-MIC4420BN | MIC4420BN-ND | 058690-MIC4420BN | MIC4420BN |
| Product Name | Gate Driver IC | Gate Drivers | PMIC - PMIC - Gate Drivers - MIC4420BN | Gate Drivers |
| Driver Type | Low-side; Low-Side | Low-side | Low-side | Low-side |
| Output Configuration | Noninverting; Non-Inverting | Noninverting | Noninverting | Inverting; Noninverting |
| Output Current | 6 amps | 6 amps | 6 amps | 6 amps |
| Rise Time | 12 ns | 12 ns | 12 ns | 12 ns |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |