The MIC4420BM is a low-side MOSFET driver capable of delivering a peak output current of 6A. It features a CMOS construction that ensures latch-up protection, allowing it to withstand reverse output currents greater than 500 mA. The driver operates within a supply voltage range of 4.5V to 18V and can handle high capacitive loads up to 10,000 pF. It has matched rise and fall times of 25 ns and a low delay time of 55 ns, making it suitable for fast switching applications. The MIC4420BM accepts logic inputs from 2.4V to the supply voltage without the need for external speed-up capacitors or resistor networks. It can withstand negative input swings of up to 5V, enhancing its robustness in various applications. The device is designed for use in switch mode power supplies, motor controls, pulse transformer drivers, and Class-D switching amplifiers. It is available in multiple package types, including 8-lead PDIP, 8-lead SOIC, and 5-lead TO-220, providing flexibility for different design requirements.
IC GATE DRVR LOW-SIDE 8SOIC Product overview: MIC4420BM from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC4420BM can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Non-Inverting 8-SOIC
Low-Side Gate Driver IC Non-Inverting 8-SOIC
IC GATE DRVR LOW-SIDE 8SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-MIC4420BM | MIC4420BM-ND | MIC4420BM | MIC4420BM |
| Product Name | Gate Driver IC | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - PMIC - Gate Drivers |
| Driver Type | Low-side; Low-Side | Low-side | Low-side | |
| Output Configuration | Noninverting; Non-Inverting | Noninverting | Inverting; Noninverting | |
| Output Current | 6 amps | 6 amps | 6 amps | |
| Rise Time | 12 ns | 12 ns | 12 ns | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |