Microchip Technology, Inc. PMIC - PMIC - Gate Drivers - MIC4416YM4 MIC4416YM4

Description
Manufacturer: Microchip Technology Win Source Part Number: 093940-MIC4416YM4 Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Single Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 1.2A, 1.2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SOT-143 Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 14ns, 16ns Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 093940-MIC4416YM4 Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Single Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 1.2A, 1.2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SOT-143 Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 14ns, 16ns Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - MIC4416YM4 - 093940-MIC4416YM4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - MIC4416YM4
093940-MIC4416YM4
PMIC - PMIC - Gate Drivers - MIC4416YM4 093940-MIC4416YM4
Manufacturer: Microchip Technology Win Source Part Number: 093940-MIC4416YM4 Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Single Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 1.2A, 1.2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SOT-143 Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 14ns, 16ns Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 093940-MIC4416YM4
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 1.2A, 1.2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: SOT-143
Supply Voltage - Operating: 4.5 V to 18 V
Rise and Fall Time: 14ns, 16ns
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gate Driver IC - 730-MIC4416YM4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Gate Driver IC
730-MIC4416YM4
Gate Driver IC 730-MIC4416YM4
IC DRIVER MOSF LOW SIDE SOT143-4 Product overview: MIC4416YM4 from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC4416YM4 can be used for catalog matching and distributor lookup.

IC DRIVER MOSF LOW SIDE SOT143-4 Product overview: MIC4416YM4 from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC4416YM4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Gate Drivers Gate Drivers
Product Number 093940-MIC4416YM4 730-MIC4416YM4
Product Name PMIC - PMIC - Gate Drivers - MIC4416YM4 Gate Driver IC
Driver Type Low-side Low-side; Low-Side
Output Configuration Noninverting Noninverting; Non-Inverting
Output Current 1.2 amps 1.2 amps
Supply Voltage 4.5 to 18 volts
Rise Time 14 ns
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - UDN2982LWTR-T - Quarktwin Technology Ltd.
Specs
Driver Type High-side
Number of Outputs 8
Output Configuration Inverting; Noninverting
View Details
2 suppliers
8KV Gate Driver IC - 906-1ED3122MC12HXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Number of Outputs 2; 2
Supply Voltage 3.1 to 17 volts
Rise Time 30 ns
View Details
4 suppliers
 - 74141PC - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP16
Packing Method Tube; Tube; Other
View Details
2.5KV Gate Driver IC - 906-SI8220DB-D-ISR - ERSAELECTRONICS PTE. LTD.
Specs
Number of Outputs 1; 1
Supply Voltage 6.5 to 24 volts
Rise Time 20 ns
View Details
3 suppliers