Low-Side Gate Driver IC Inverting 4-TQFN (1.2x1.2)
Gate Drivers 4.5V to 18V Ultra-Small Low Side MOSFET Driver
IC GATE DRVR LOW-SIDE 4TQFN
Low-Side Gate Driver IC Inverting 4-TQFN (1.2x1.2)
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | MIC4415YFT-TR-ND | MIC4415YFT-TR | MIC4415YFT-TR | MIC4415YFT-TR |
| Product Name | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Low-side | Low-side | ||
| Output Configuration | Inverting | Inverting | ||
| Output Current | 1.5 amps | 1.5 amps | ||
| Supply Voltage | 4.5 to 18 volts | 18 to 4.5 volts | 4.5 to 18 volts | |
| Rise Time | 12 ns | 12 ns |