Low-Side Gate Driver IC Non-Inverting 4-TQFN (1.2x1.2)
IC GATE DRVR LOW-SIDE 4TQFN
IC GATE DRVR LOW-SIDE 4TQFN
IC GATE DRVR LOW-SIDE 4TQFN Product overview: MIC4414YFT-TR from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC4414YFT-TR can be used for catalog matching and distributor lookup.
Win Source Part Number: 965010-MIC4414YFT-TR
Category: Integrated Circuits (ICs)>PMIC - Gate Drivers
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 3V
Current - Peak Output (Source, Sink): 1.5A, 1.5A
Rise / Fall Time (Typ): 12ns, 12ns
Voltage - Supply: 4.5V ~ 18V
Package / Case: 4-UQFN
Supplier Device Package: 4-TQFN (1.2x1.2)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Alternative Parts (Cross-Reference): MIC4415YFT-TR; MIC4415YFT-T5; MIC5019YFT-TRMIC4414
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: MIC4414YFTTR-ND,MIC4
Base Product Number: MIC4414
Gate Drivers 4.5V to 18V Ultra-Small Low Side MOSFET Driver
Low-Side Gate Driver IC Non-Inverting 4-TQFN (1.2x1.2)
IC GATE DRVR LOW-SIDE 4TQFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 150-MIC4414YFT-TR-ND | 730-MIC4414YFT-TR | 965010-MIC4414YFT-TR | MIC4414YFT-TR | MIC4414YFT-TR | MIC4414YFT-TR |
| Product Name | Gate Drivers | Gate Driver IC | Integrated Circuits (ICs) - PMIC - Gate Drivers | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Low-side | Low-side; Low-Side | Low-side | Low-side | ||
| Output Configuration | Noninverting | Noninverting; Non-Inverting | Noninverting | Inverting; Noninverting | ||
| Output Current | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | ||
| Supply Voltage | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 18 to 4.5 volts | |
| Rise Time | 12 ns | 12 ns | 12 ns | 12 ns |