Low-Side Gate Driver IC Inverting 8-SOIC-EP
Low-Side Gate Driver IC Inverting 8-SOIC-EP
Gate Drivers Improved 6A Hi-Speed, Hi-Current Single MOSFET Driver (Inverting)
IC GATE DRVR LOW-SIDE 8SOIC
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | MIC4129YME-TR-ND | MIC4129YME-TR | MIC4129YME-TR | MIC4129YME-TR |
| Product Name | Gate Drivers | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Low-side | Low-side | ||
| Output Configuration | Inverting | Inverting | ||
| Output Current | 6 amps | 6 amps | ||
| Supply Voltage | 4.5 to 20 volts | 4.5 to 20 volts | 20 to 4.5 volts | |
| Rise Time | 12 ns | 12 ns |