Manufacturer: Microchip Technology
Win Source Part Number: 788610-MIC4128YMME
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 20 V
Channel Type: Independent
Input Type: Inverting, Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 1.5A, 1.5A
Rise / Fall Time (Typ): 20ns, 18ns
Family Name: MIC4128
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-MSOP-EP
Alternative Parts (Cross-Reference): ADP3631ARMZ-R7; MAX4428CPA; MAX4428ESA+; MAX4428ESA+T;
Introduction Date: November 03, 2004
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
IC GATE DRVR LOW-SIDE 8MSOP Product overview: MIC4128YMME from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC4128YMME can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Inverting, Non-Inverting 8-MSOP-EP
Low-Side Gate Driver IC Inverting, Non-Inverting 8-MSOP-EP
IC GATE DRVR LOW-SIDE 8MSOP
MOSFET DRIVER, -40 TO 125DEG C ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 788610-MIC4128YMME | 730-MIC4128YMME | 576-1790-5-ND | MIC4128YMME | MIC4128YMME | 26AK2367 |
| Product Name | PMIC - PMIC - Gate Drivers - MIC4128YMME | Gate Driver IC | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Mosfet Driver, -40 To 125Deg C Rohs Compliant Microchip |
| Driver Type | Low-side | Low-side; Low-Side | Low-side | Low-side | ||
| Output Configuration | Noninverting | Inverting; Inverting, Non-Inverting | Noninverting | Inverting; Noninverting | ||
| Output Current | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | ||
| Supply Voltage | 4.5 to 20 volts | 4.5 to 20 volts | 4.5 to 20 volts | 4.5 to 20 volts | 20 to 4.5 volts | |
| Rise Time | 20 ns | 20 ns | 20 ns | 20 ns |