Low-Side Gate Driver IC Inverting, Non-Inverting 8-VDFN (3x3)
Low-Side Gate Driver IC Inverting, Non-Inverting 8-VDFN (3x3)
Low-Side Gate Driver IC Inverting, Non-Inverting 8-VDFN (3x3)
IC GATE DRVR LOW-SIDE 8MLF Product overview: MIC4128YML-TR from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC4128YML-TR can be used for catalog matching and distributor lookup.
IC GATE DRVR LOW-SIDE 8MLF
Low-Side Gate Driver IC Inverting, Non-Inverting 8-VDFN (3x3)
Gate Drivers 1.5A Dual High Speed MOSFET Driver with Low Thermal Impedance
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 576-2717-2-ND | 730-MIC4128YML-TR | MIC4128YML-TR | MIC4128YML-TR | MIC4128YML-TR |
| Product Name | Gate Drivers | Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | Low-side | Low-side; Low-Side | Low-side | ||
| Output Configuration | Noninverting | Inverting; Inverting, Non-Inverting | Inverting; Noninverting | ||
| Output Current | 1.5 amps | 1.5 amps | 1.5 amps | ||
| Supply Voltage | 4.5 to 20 volts | 4.5 to 20 volts | 20 to 4.5 volts | 4.5 to 20 volts | |
| Rise Time | 20 ns | 20 ns | 20 ns |