Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC-EP
Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC-EP
Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC-EP
Gate Drivers 1.5A Dual High Speed MOSFET Driver with Low Thermal Impedance
IC GATE DRVR LOW-SIDE 8SOIC
Low-Side Gate Driver IC Inverting, Non-Inverting 8-SOIC-EP
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | MIC4128YME-TR-ND | MIC4128YME-TR | MIC4128YME-TR | MIC4128YME-TR |
| Product Name | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Low-side | Low-side | ||
| Output Configuration | Noninverting | Inverting; Noninverting | ||
| Output Current | 1.5 amps | 1.5 amps | ||
| Supply Voltage | 4.5 to 20 volts | 20 to 4.5 volts | 4.5 to 20 volts | |
| Rise Time | 20 ns | 20 ns |