Low-Side Gate Driver IC Non-Inverting 8-MSOP-EP
Low-Side Gate Driver IC Non-Inverting 8-MSOP-EP
Low-Side Gate Driver IC Non-Inverting 8-MSOP-EP
IC GATE DRVR LOW-SIDE 8MSOP
Gate Drivers 1.5A Dual High Speed MOSFET Driver with Low Thermal Impedance
Low-Side Gate Driver IC Non-Inverting 8-MSOP-EP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | MIC4127YMME-TR-ND | MIC4127YMME-TR | MIC4127YMME-TR | MIC4127YMME-TR |
| Product Name | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | Low-side | Low-side | ||
| Output Configuration | Noninverting | Inverting; Noninverting | ||
| Output Current | 1.5 amps | 1.5 amps | ||
| Supply Voltage | 4.5 to 20 volts | 20 to 4.5 volts | 4.5 to 20 volts | |
| Rise Time | 20 ns | 20 ns |