Low-Side Gate Driver IC Non-Inverting 8-MLF® (3x3)
Low-Side Gate Driver IC Non-Inverting 8-MLF® (3x3)
Low-Side Gate Driver IC Non-Inverting 8-MLF® (3x3)
Win Source Part Number: 1372543-MIC4127YML-T
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Package: Tape & Reel
Product Status: Active
Package / Case: 8-VDFN Exposed Pad, 8-MLF®
Supplier Device Package: 8-MLF® (3x3)
Base Product Number: MIC4127
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 4.5V ~ 20V
Rise / Fall Time (Typ): 20ns, 18ns
Input Type: Non-Inverting
Driven Configuration: Low-Side
Channel Type: Independent
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 1.5A, 1.5A
IC GATE DRVR LOW-SIDE 8MLF Product overview: MIC4127YML-TR from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC4127YML-TR can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Non-Inverting 8-MLF® (3x3)
IC GATE DRVR LOW-SIDE 8MLF
Gate Drivers 1.5A Dual High Speed MOSFET Driver with Low Thermal Impedance
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 576-2716-1-ND | 1372543-MIC4127YML-TR | 730-MIC4127YML-TR | MIC4127YML-TR | MIC4127YML-TR | MIC4127YML-TR |
| Product Name | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Low-side | Low-side | Low-side; Low-Side | Low-side | ||
| Output Configuration | Noninverting | Noninverting | Noninverting; Non-Inverting | Inverting; Noninverting | ||
| Output Current | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | ||
| Supply Voltage | 4.5 to 20 volts | 4.5 to 20 volts | 4.5 to 20 volts | 4.5 to 20 volts | 20 to 4.5 volts | |
| Rise Time | 20 ns | 20 ns | 20 ns | 20 ns |