Low-Side Gate Driver IC Non-Inverting 8-MLF® (2x2)
Low-Side Gate Driver IC Non-Inverting 8-MLF® (2x2)
IC GATE DRVR LOW-SIDE 8MLF
Gate Drivers Improved 3A Dual High Speed MOSFET Driver (Non-Inverting)
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | MIC4124YML-TR-ND | MIC4124YML-TR | MIC4124YML-TR | MIC4124YML-TR |
| Product Name | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Low-side | Low-side | ||
| Output Configuration | Noninverting | Inverting; Noninverting | ||
| Output Current | 3 amps | 3 amps | ||
| Supply Voltage | 4.5 to 20 volts | 4.5 to 20 volts | 20 to 4.5 volts | |
| Rise Time | 11 ns | 11 ns |