The MIC4124YME is a dual non-inverting low-side MOSFET driver capable of delivering a peak output current of 3A. It operates within a supply voltage range of 4.5V to 20V and features a fast switching capability, with rise and fall times typically around 11 to 35 ns when driving a load of 1800 pF. The device is designed to withstand input voltage swings down to -5V and is protected against latch-up with reverse current handling of over 200 mA. Its low supply current consumption of 3.5 mA with a logic high input and 350 µA with a logic low input enhances its efficiency. The MIC4124YME is available in both ePad SOIC-8 and VDFN-8 packages, which help in thermal management with thermal resistance ratings of 58°C/W and 45°C/W, respectively. This driver is suitable for applications requiring reliable operation in demanding electrical environments, making it a versatile choice for engineers looking to drive power MOSFETs or other capacitive, resistive, or inductive loads.
Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
IC GATE DRVR LOW-SIDE 8SOIC Product overview: MIC4124YME from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC4124YME can be used for catalog matching and distributor lookup.
IC GATE DRVR LOW-SIDE 8SOIC
Gate Drivers Improved 3A Dual High Speed MOSFET Driver (Non-Inverting)
Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
MOSFET DRIVER, DUAL, LOW SIDE, SOIC-8; No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:SOIC; Input Type:Non-Inverting; Source Current:3A; Sink Current:3A RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 576-1448-ND | 730-MIC4124YME | MIC4124YME | MIC4124YME | MIC4124YME | MIC4124YME | 10AC8172 |
| Product Name | Gate Drivers | Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Mosfet Driver, Dual, Low Side, Soic-8; No. Of Channels Microchip |
| Driver Type | Low-side | Low-side; Low-Side | Low-side | Low-side | Low-side | ||
| Output Configuration | Noninverting | Noninverting; Non-Inverting | Inverting; Noninverting | Inverting; Noninverting | |||
| Output Current | 3 amps | 3 amps | 3 amps | 3 amps | |||
| Supply Voltage | 4.5 to 20 volts | 4.5 to 20 volts | 20 to 4.5 volts | 4.5 to 20 volts | 4.5 to 20 volts | ||
| Rise Time | 11 ns | 11 ns | 11 ns | 11 ns |