Microchip Technology, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers MIC4123YME-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 1323581-MIC4123YME-T R Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Channel Type: Independent Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 3A, 3A Rise / Fall Time (Typ): 11ns, 11ns Voltage - Supply: 4.5V ~ 20V Supplier Device Package: 8-SOIC-EP Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MIC4123YMETR-ND,MIC4 123YME-DKR,MIC4123YM E TR,MIC4123YME-CT,MIC 4123YME TR-ND,MIC4123YMETR Base Product Number: MIC4123 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1323581-MIC4123YME-T R Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Channel Type: Independent Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 3A, 3A Rise / Fall Time (Typ): 11ns, 11ns Voltage - Supply: 4.5V ~ 20V Supplier Device Package: 8-SOIC-EP Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MIC4123YMETR-ND,MIC4 123YME-DKR,MIC4123YM E TR,MIC4123YME-CT,MIC 4123YME TR-ND,MIC4123YMETR Base Product Number: MIC4123 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - 1323581-MIC4123YME-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
1323581-MIC4123YME-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers 1323581-MIC4123YME-TR
Manufacturer: Microchip Technology Win Source Part Number: 1323581-MIC4123YME-T R Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Channel Type: Independent Input Type: Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 3A, 3A Rise / Fall Time (Typ): 11ns, 11ns Voltage - Supply: 4.5V ~ 20V Supplier Device Package: 8-SOIC-EP Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MIC4123YMETR-ND,MIC4 123YME-DKR,MIC4123YM E TR,MIC4123YME-CT,MIC 4123YME TR-ND,MIC4123YMETR Base Product Number: MIC4123 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1323581-MIC4123YME-TR
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Channel Type: Independent
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 3A, 3A
Rise / Fall Time (Typ): 11ns, 11ns
Voltage - Supply: 4.5V ~ 20V
Supplier Device Package: 8-SOIC-EP
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MIC4123YMETR-ND,MIC4123YME-DKR,MIC4123YME TR,MIC4123YME-CT,MIC4123YME TR-ND,MIC4123YMETR
Base Product Number: MIC4123
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
PMIC - Gate Drivers - MIC4123YME-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
MIC4123YME-TR
PMIC - Gate Drivers MIC4123YME-TR
IC GATE DRVR LOW-SIDE 8SOIC

IC GATE DRVR LOW-SIDE 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 1323581-MIC4123YME-TR MIC4123YME-TR
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 4086BDC - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Logic Gates - 2138990P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details
Dual 3-Input Majority Voter w/ error output - MYXAP54RHC301/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 5437FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers