Manufacturer: Microchip Technology
Win Source Part Number: 788608-MIC4120YML-TR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-VFDFN Exposed Pad, 8-MLF
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 20 V
Channel Type: Single
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 6A, 6A
Rise / Fall Time (Typ): 12ns, 13ns
Family Name: MIC4120
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-MLF (2x2)
Alternative Parts (Cross-Reference): IX2204NETR; MAX4420ESA; IX2204NE; MAX4420ESA-T;
Introduction Date: March 01, 2005
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
IC GATE DRVR LOW-SIDE 8MLF Product overview: MIC4120YML-TR from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC4120YML-TR can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Non-Inverting 8-MLF® (2x2)
IC GATE DRVR LOW-SIDE 8MLF
Gate Drivers Improved 6A High Speed, Hi-Current Single MOSFET Driver
Low-Side Gate Driver IC Non-Inverting 8-MLF® (2x2)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 788608-MIC4120YML-TR | 730-MIC4120YML-TR | 576-1480-1-ND | MIC4120YML-TR | MIC4120YML-TR | MIC4120YML-TR |
| Product Name | PMIC - PMIC - Gate Drivers - MIC4120YML-TR | Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | Low-side | Low-side; Low-Side | Low-side | Low-side | ||
| Output Current | 6 amps | 6 amps | 6 amps | 6 amps | ||
| Supply Voltage | 4.5 to 20 volts | 4.5 to 20 volts | 4.5 to 20 volts | 20 to 4.5 volts | 4.5 to 20 volts | |
| Rise Time | 12 ns | 12 ns | 12 ns | 12 ns | ||
| Fall Time | 13 ns | 25 ns | 13 ns | 13 ns |