Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
IC GATE DRVR HALF-BRIDGE 8SOIC Product overview: MIC4104YM from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC4104YM can be used for catalog matching and distributor lookup.
Gate Drivers 100V HalfBridge MOSFET Driver 3/2A SOURCE/SINK CURRENT TTL INPUT
IC GATE DRVR HALF-BRIDGE 8SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
MOSFET DRV, 100V, HALF B, TTL, 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 576-1590-ND | 730-MIC4104YM | MIC4104YM | MIC4104YM | MIC4104YM | 51AK9179 |
| Product Name | Gate Drivers | Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Mosfet Drv, 100V, Half B, Ttl, 8Soic Microchip |
| Driver Type | Dual Gate Driver | Dual Gate Driver; Half-Bridge | Dual Gate Driver | |||
| Output Configuration | Noninverting | Noninverting; Non-Inverting | Inverting; Noninverting | |||
| Output Current | 3 amps | 3 amps | 3 amps | |||
| Supply Voltage | 9 to 16 volts | 9 to 16 volts | 16 to 9 volts | 9 to 16 volts | ||
| Rise Time | 10 ns | 10 ns | 10 ns |