The MIC4103YM-TR is a high-frequency, 100V half-bridge MOSFET driver designed for efficient operation in power management applications. It features fast propagation delay times of 24ns and driver fall times of 6ns, making it suitable for high-speed switching. The device supports independent control of low-side and high-side gate drivers, with a typical matching of 3ns. It operates with CMOS input thresholds and includes an on-chip bootstrap diode for charging the high-side gate drive bootstrap capacitor. The MIC4103YM-TR can drive high and low-side N-Channel MOSFETs and is capable of sourcing and sinking currents of 3A and 2A, respectively. It has a supply voltage range of 9V to 16V and can handle a maximum bootstrap supply voltage of 118V DC. The device also incorporates undervoltage protection for both drivers, ensuring reliable operation under varying supply conditions. It is packaged in an 8-pin SOIC and operates over a junction temperature range of -40°C to +125°C, making it suitable for a wide range of applications, including high-voltage buck converters and various power topologies.
IC GATE DRVR HALF-BRIDGE 8SOIC
| Lingto Electronic Limited | |
|---|---|
| Product Category | Logic Gates |
| Product Number | MIC4103YM-TR |
| Product Name | PMIC - Gate Drivers |
| Gate Type | Buffer/Driver |