Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
IC GATE DRVR HALF-BRIDGE 8SOIC
Gate Drivers 100V Half Bridge Driver, 3/2A Sink/Source Driver
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | MIC4103YM-TR-ND | MIC4103YM-TR | MIC4103YM-TR | MIC4103YM-TR |
| Product Name | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | ||
| Output Configuration | Noninverting | Inverting; Noninverting | ||
| Output Current | 3 amps | 3 amps | ||
| Supply Voltage | 9 to 16 volts | 16 to 9 volts | 9 to 16 volts | |
| Rise Time | 10 ns | 10 ns |