Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Gate Drivers 100V HalfBridge MOSFET Driver with Anti-Shoot-through Circuitry
IC GATE DRVR HALF-BRIDGE 8SOIC
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | MIC4102YM-TR-ND | MIC4102YM-TR | MIC4102YM-TR | MIC4102YM-TR |
| Product Name | Gate Drivers | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | ||
| Output Configuration | Noninverting | Inverting; Noninverting | ||
| Output Current | 3 amps | 3 amps | ||
| Supply Voltage | 9 to 16 volts | 9 to 16 volts | 16 to 9 volts | |
| Rise Time | 330 ns | 330 ns |