The MIC4101YM is a high-frequency, 100V half-bridge MOSFET driver IC designed for efficient operation in various applications, including high voltage buck converters and push-pull converters. It features TTL input thresholds and provides independent control for high-side and low-side gate drivers, with a typical propagation delay of 30ns. The device includes an on-chip bootstrap diode for charging the high-side gate drive bootstrap capacitor and offers robust performance against supply glitches and high-speed voltage transitions. Under-voltage protection is integrated for both drivers, ensuring reliable operation. The MIC4101YM operates within a junction temperature range of -40°C to +125°C and is housed in a space-saving SOIC-8L package. It is suitable for driving high- and low-side N-channel MOSFETs with a supply voltage of up to 16V and can drive a 1000pF load with rise and fall times of 10ns.
IC GATE DRVR HALF-BRIDGE 8SOIC Product overview: MIC4101YM from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC4101YM can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
IC GATE DRVR HALF-BRIDGE 8SOIC
MOSFET DRV, 100V, HALF B, TTL, 8SOIC; Driver Configuration:Half Bridge; Peak Output Current:2A; Supply Voltage Min:9V; Supply Voltage Max:16V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:31ns; Output Delay:31ns; Operating RoHS Compliant: Yes
Gate Drivers 100V HalfBridge MOSFET Driver 2A SOURCE/SINK CURRENT TTL INPUT
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-MIC4101YM | 576-3508-5-ND | MIC4101YM | 51AK9176 | MIC4101YM | MIC4101YM | MIC4101YM |
| Product Name | Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Mosfet Drv, 100V, Half B, Ttl, 8Soic; Driver Configuration Microchip | Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver; Half-Bridge | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | |||
| Number of Outputs | 2; 2 | ||||||
| Output Configuration | Noninverting; Non-Inverting | Noninverting | Inverting; Noninverting | Inverting; Noninverting | |||
| Output Current | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps | ||
| Supply Voltage | 9 to 16 volts | 9 to 16 volts | 16 to 9 volts | 9 to 16 volts | 9 to 16 volts | 9 to 16 volts |