Microchip Technology, Inc. PMIC - Gate Drivers MIC4101YM-TR

Description
IC GATE DRVR HALF-BRIDGE 8SOIC
Description
IC GATE DRVR HALF-BRIDGE 8SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC4101YM-TR is a high-frequency, 100V half-bridge MOSFET driver IC designed for efficient control of high-side and low-side N-channel MOSFETs. It features TTL input thresholds and operates with a supply voltage range of 9V to 16V. The device includes an on-chip bootstrap diode for charging the high-side gate drive bootstrap capacitor and provides fast propagation delay times of 30ns. The MIC4101YM-TR is capable of driving a 1000pF load with rise and fall times of 10ns, ensuring rapid switching performance. It incorporates under-voltage protection for both the low-side and high-side drivers, enhancing reliability in various applications. The IC is housed in a space-saving SOIC-8L package and operates within a junction temperature range of -40¬8C to +125¬8C, making it suitable for demanding environments. Typical applications include high voltage buck converters, push-pull converters, and half-bridge configurations.

Datasheet Summary
Powered by GS/AI

The MIC4101YM-TR is a high-frequency, 100V half-bridge MOSFET driver IC designed for efficient control of high-side and low-side N-channel MOSFETs. It features TTL input thresholds and operates with a supply voltage range of 9V to 16V. The device includes an on-chip bootstrap diode for charging the high-side gate drive bootstrap capacitor and provides fast propagation delay times of 30ns. The MIC4101YM-TR is capable of driving a 1000pF load with rise and fall times of 10ns, ensuring rapid switching performance. It incorporates under-voltage protection for both the low-side and high-side drivers, enhancing reliability in various applications. The IC is housed in a space-saving SOIC-8L package and operates within a junction temperature range of -40¬8C to +125¬8C, making it suitable for demanding environments. Typical applications include high voltage buck converters, push-pull converters, and half-bridge configurations.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
PMIC - Gate Drivers
MIC4101YM-TR
PMIC - Gate Drivers MIC4101YM-TR
IC GATE DRVR HALF-BRIDGE 8SOIC

IC GATE DRVR HALF-BRIDGE 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Logic Gates
Product Number MIC4101YM-TR
Product Name PMIC - Gate Drivers
Gate Type Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 4012BDC - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
SN54ALS804A Hex 2-Input NAND Drivers - 5962-88693012A - Texas Instruments
Specs
Gate Type Buffer/Driver; NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic Gates - 7988988P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details
Logic Function Nexperia - 29AC1010 - Newark, An Avnet Company
Specs
Supply Voltage 5.5V
Inputs 1
Pin Count 5
View Details