The MIC4100YM is a high-frequency, 100V half-bridge MOSFET driver IC designed for efficient operation in various applications, including high voltage buck converters and push-pull converters. It features fast propagation delay times of 30ns and independent control for low-side and high-side gate drivers, which are matched to within 3ns. The device supports CMOS input thresholds and includes an on-chip bootstrap diode for charging the high-side gate drive bootstrap capacitor. With a supply voltage range of 9V to 16V and the ability to drive high- and low-side N-Channel MOSFETs, the MIC4100YM is suitable for demanding applications. It incorporates under-voltage protection on both drivers and operates within a junction temperature range of -40°C to +125°C. The device is housed in a space-saving SOIC-8L package, making it a compact solution for high-performance power management systems.
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 1076515-MIC4100YM
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 3V, 8V
Current - Peak Output (Source, Sink): 2A, 2A
High Side Voltage - Max (Bootstrap): 118V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 9 V to 16 V
Rise and Fall Time: 400ns, 400ns
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
IC GATE DRVR HALF-BRIDGE 8SOIC Product overview: MIC4100YM from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC4100YM can be used for catalog matching and distributor lookup.
Gate Drivers 100V HalfBridge MOSFET Driver 2A SOURCE/SINK CURRENT CMOS INPUT
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
IC GATE DRVR HALF-BRIDGE 8SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 576-1183-ND | 1076515-MIC4100YM | 730-MIC4100YM | MIC4100YM | MIC4100YM | MIC4100YM |
| Product Name | Gate Drivers | PMIC - PMIC - Gate Drivers - MIC4100YM | Gate Driver IC | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver; Half-Bridge | Dual Gate Driver | ||
| Output Configuration | Noninverting | Noninverting | Noninverting; Non-Inverting | Inverting; Noninverting | ||
| Output Current | 2 amps | 2 amps | 2 amps | 2 amps | ||
| Supply Voltage | 9 to 16 volts | 9 to 16 volts | 9 to 16 volts | 9 to 16 volts | 16 to 9 volts | |
| Rise Time | 400 ns | 400 ns | 400 ns | 400 ns |