Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 788607-MIC4100YM-TR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 9 V ~ 16 V
Channel Type: Independent
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 3V, 8V
Current - Peak Output (Source, Sink): 2A, 2A
High Side Voltage - Max (Bootstrap): 118V
Rise / Fall Time (Typ): 400ns, 400ns
Family Name: MIC4100
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): MAX5063AASA+T; MAX5063CASA+; MAX5062AASA+T; MAX5063AASA+;
Introduction Date: October 20, 2004
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Gate Drivers 100V HalfBridge MOSFET Driver 2A SOURCE/SINK CURRENT CMOS INPUT
IC GATE DRVR HALF-BRIDGE 8SOIC
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | MIC4100YM-TR-ND | 788607-MIC4100YM-TR | MIC4100YM-TR | MIC4100YM-TR | MIC4100YM-TR |
| Product Name | Gate Drivers | PMIC - PMIC - Gate Drivers - MIC4100YM-TR | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | ||
| Output Configuration | Noninverting | Inverting; Noninverting | |||
| Output Current | 2 amps | 2 amps | 2 amps | ||
| Supply Voltage | 9 to 16 volts | 9 to 16 volts | 9 to 16 volts | 16 to 9 volts | |
| Rise Time | 400 ns | 400 ns | 400 ns |