The MIC4100BM is a high-frequency, 100V half-bridge MOSFET driver IC designed for efficient operation in various applications, including high voltage buck converters and push-pull converters. It features fast propagation delay times of 30ns and independent control for low-side and high-side gate drivers, which are matched to within 3ns. The device operates with a supply voltage range of 9V to 16V and includes an on-chip bootstrap diode for high-side gate drive, enhancing its performance in switching applications. The MIC4100BM supports CMOS input thresholds and provides under-voltage protection for both drivers. It can drive a load of 1000pF with rise and fall times of 10ns, ensuring rapid switching capabilities. The IC is housed in a space-saving SOIC-8L package and operates over a wide junction temperature range of -40°C to +125°C, making it suitable for various environmental conditions. Its robust design helps maintain performance despite supply glitches and high-speed voltage transitions, making it a reliable choice for engineers looking for a high-performance gate driver solution.
Manufacturer: Microchip Technology
Win Source Part Number: 127300-MIC4100BM
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 3V, 8V
Current - Peak Output (Source, Sink): 2A, 2A
High Side Voltage - Max (Bootstrap): 118V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 9 V to 16 V
Rise and Fall Time: 400ns, 400ns
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
IC GATE DRVR HALF-BRIDGE 8SOIC Product overview: MIC4100BM from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC4100BM can be used for catalog matching and distributor lookup.
IC GATE DRVR HALF-BRIDGE 8SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 127300-MIC4100BM | MIC4100BM-ND | 730-MIC4100BM | MIC4100BM | MIC4100BM |
| Product Name | PMIC - PMIC - Gate Drivers - MIC4100BM | Gate Drivers | Gate Driver IC | Integrated Circuits (ICs) - PMIC - Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver; Half-Bridge | Dual Gate Driver | |
| Output Configuration | Noninverting | Noninverting | Noninverting; Non-Inverting | Inverting; Noninverting | |
| Output Current | 2 amps | 2 amps | 2 amps | 2 amps | |
| Supply Voltage | 9 to 16 volts | 9 to 16 volts | 16 to 9 volts | 9 to 16 volts | |
| Rise Time | 400 ns | 400 ns | 400 ns | 400 ns |