Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC VOLTAGE REGULATORS
MICROCHIP TECHNOLOGY, INC.
MIC4043BM4 TR -- PMIC - VOLTAGE REGULATORS - SPECIAL PURPOSE
Microchip Technology, Inc.
PMIC - Voltage Regulators - Special Purpose
MIC4043BM4 TR
Description
IC REG CONV PWR SUP 1OUT SOT143
Lingto Electronic Limited
Done
Datasheet
Description
IC REG CONV PWR SUP 1OUT SOT143
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
MIC4043BM4 TR
PMIC - Voltage Regulators - Special Purpose
MIC4043BM4 TR
IC REG CONV PWR SUP 1OUT SOT143
IC REG CONV PWR SUP 1OUT SOT143
Supplier's Site
Datasheet
Technical Specifications
Lingto Electronic Limited
Product Category
IC Voltage Regulators
Product Number
MIC4043BM4 TR
Product Name
PMIC - Voltage Regulators - Special Purpose
Regulator Category
PMIC - Voltage Regulators - Special Purpose
Unlock Full Specs
to access all available technical data
Similar Products
Qorvo
Voltage Regulators - DC DC Switching Regulators
ACT2103YH-T
Specs
Regulator Category
Switching
Output Voltage Type
Adjustable / Variable
Package Type
SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2
suppliers
Allegro MicroSystems Inc.
Motor Drivers, Controllers
A4982SLPTR-T
Specs
Regulator Category
Linear
Package Type
Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
I
OUT
2 amps
View Details
RS Components, Ltd.
Switching Regulators
2222774
Specs
Regulator Category
Switching
I
OUT
1 amps
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
Infineon Technologies AG
Power Distribution Switches, Load Drivers
BTS51202EKAXUMA1
Specs
Regulator Category
Linear
Package Type
SOIC; Other; 14-SOIC (0.154", 3.90mm Width) Exposed Pad
Special Features
Multiple Outputs
View Details