Microchip Technology, Inc. Low-Voltage, Secondary-Side Shunt Regulator MIC4043

Description
The MIC4043 is a shunt regulator optimized for secondary-side regulation in low-voltage power supplies. Featuring an output stage guaranteed to swing within 400mV of ground, the MIC4043 can be used in power supplies operating down to 1.8V, even with optoisolators requiring greater than 1.2V of headroom. In power supply applications, the MIC4043 normally drives the LED of an optically isolated feedback circuit. The MIC4043 monitors a resistively-divided output voltage and sinks error current through the optoisolator’s LED (secondary side); the optoisolator’s transistor (primary side) provides this signal to the controller’s feedback input. The MIC4043 is also practical for other voltage-monitoring applications requiring an opencollector output. The MIC4043 replaces conventional ’431-type shunt regulators to allow low-voltage applications where there is inadequate headroom for a 2.5V regulator in series with an optoisolator. Replacing ’431-type devices requires only a minor change to the way that the resistive-divider values are calculated. Additional Features Ideal for 1.8V switching converters Low-voltage operation: 400mV maximum saturation over operating temperature range Easy to use: Voltage in, current out 2% voltage tolerance over operating temperature range
Datasheet
Description
The MIC4043 is a shunt regulator optimized for secondary-side regulation in low-voltage power supplies. Featuring an output stage guaranteed to swing within 400mV of ground, the MIC4043 can be used in power supplies operating down to 1.8V, even with optoisolators requiring greater than 1.2V of headroom. In power supply applications, the MIC4043 normally drives the LED of an optically isolated feedback circuit. The MIC4043 monitors a resistively-divided output voltage and sinks error current through the optoisolator’s LED (secondary side); the optoisolator’s transistor (primary side) provides this signal to the controller’s feedback input. The MIC4043 is also practical for other voltage-monitoring applications requiring an opencollector output. The MIC4043 replaces conventional ’431-type shunt regulators to allow low-voltage applications where there is inadequate headroom for a 2.5V regulator in series with an optoisolator. Replacing ’431-type devices requires only a minor change to the way that the resistive-divider values are calculated. Additional Features Ideal for 1.8V switching converters Low-voltage operation: 400mV maximum saturation over operating temperature range Easy to use: Voltage in, current out 2% voltage tolerance over operating temperature range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-Voltage, Secondary-Side Shunt Regulator - MIC4043 - Microchip Technology, Inc.
Chandler, AZ, United States
Low-Voltage, Secondary-Side Shunt Regulator
MIC4043
Low-Voltage, Secondary-Side Shunt Regulator MIC4043
The MIC4043 is a shunt regulator optimized for secondary-side regulation in low-voltage power supplies. Featuring an output stage guaranteed to swing within 400mV of ground, the MIC4043 can be used in power supplies operating down to 1.8V, even with optoisolators requiring greater than 1.2V of headroom. In power supply applications, the MIC4043 normally drives the LED of an optically isolated feedback circuit. The MIC4043 monitors a resistively-divided output voltage and sinks error current through the optoisolator’s LED (secondary side); the optoisolator’s transistor (primary side) provides this signal to the controller’s feedback input. The MIC4043 is also practical for other voltage-monitoring applications requiring an opencollector output. The MIC4043 replaces conventional ’431-type shunt regulators to allow low-voltage applications where there is inadequate headroom for a 2.5V regulator in series with an optoisolator. Replacing ’431-type devices requires only a minor change to the way that the resistive-divider values are calculated. Additional Features Ideal for 1.8V switching converters Low-voltage operation: 400mV maximum saturation over operating temperature range Easy to use: Voltage in, current out 2% voltage tolerance over operating temperature range

The MIC4043 is a shunt regulator optimized for secondary-side regulation in low-voltage power supplies. Featuring an output stage guaranteed to swing within 400mV of ground, the MIC4043 can be used in power supplies operating down to 1.8V, even with optoisolators requiring greater than 1.2V of headroom. In power supply applications, the MIC4043 normally drives the LED of an optically isolated feedback circuit. The MIC4043 monitors a resistively-divided output voltage and sinks error current through the optoisolator’s LED (secondary side); the optoisolator’s transistor (primary side) provides this signal to the controller’s feedback input. The MIC4043 is also practical for other voltage-monitoring applications requiring an opencollector output. The MIC4043 replaces conventional ’431-type shunt regulators to allow low-voltage applications where there is inadequate headroom for a 2.5V regulator in series with an optoisolator. Replacing ’431-type devices requires only a minor change to the way that the resistive-divider values are calculated.

Additional Features

    • Ideal for 1.8V switching converters
    • Low-voltage operation:
      • 400mV maximum saturation over operating temperature range
    • Easy to use:
      • Voltage in, current out
    • 2% voltage tolerance over operating temperature range
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Voltage Regulators
Product Number MIC4043
Product Name Low-Voltage, Secondary-Side Shunt Regulator
Package Type Other; ['SOT-143']
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2412881 - RS Components, Ltd.
Specs
Regulator Category Linear; Linear Voltage
Package Type SOT89; Other; SOT-89-3
IOUT 0.1000 amps
View Details
Battery Chargers - BQ24113RHLR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Logic - Logic - Shift Registers - 74HCT164D,653 - 1008636-74HCT164D,653 - Win Source Electronics
Specs
Output Voltage Type Push-Pull
Package Type Other; 14-SO
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 3 to 5.5 volts
IOUT 0.4000 amps
View Details