Microchip Technology, Inc. 750mA uCap Low Voltage LDO MIC3975

Description
The MIC3975 is a 750mA low dropout linear voltage regulator that provide low-voltage, high-current output from an extremely small package. Utilizing proprietary Superβeta PNP® pass element, the MIC3975 offers extremely low dropout (typically 300mV at 750mA) and low ground current (typically 6.5mA at 750mA). The MIC3975 is ideal for PC add-in cards that need to convert from standard 5V to 3.3V or 3.0V, 3.3V to 2.5V, or 2.5V to 1.8V or 1.65V. A guaranteed maximum dropout voltage of 500mV over all operating conditions allows the MIC3975 to provide 2.5V from a supply as low as 3.0V and 1.8V or 1.65V from a supply as low as 2.25V. The MIC3975 is fully protected with overcurrent limiting, thermal shutdown, and reverse battery protection. Fixed voltages of 5.0V, 3.3V, 3.0, 2.5V, 1.8V, and 1.65V are available. An adjustable output voltage option is available for voltages down to 1.24V. Additional Features Fixed and adjustable output voltages to 1.24V 280mV typical dropout at 750mA Ideal for 3.0V to 2.5V conversion Ideal for 2.5V to 1.8V or 1.65V conversion Stable with ceramic capacitor 750mA minimum guaranteed output current 1% initial accuracy Low ground current Current limiting and thermal shutdown Reverse battery protection Reverse leakage protection Fast transient response Low-profile MSOP-8
Datasheet
Description
The MIC3975 is a 750mA low dropout linear voltage regulator that provide low-voltage, high-current output from an extremely small package. Utilizing proprietary Superβeta PNP® pass element, the MIC3975 offers extremely low dropout (typically 300mV at 750mA) and low ground current (typically 6.5mA at 750mA). The MIC3975 is ideal for PC add-in cards that need to convert from standard 5V to 3.3V or 3.0V, 3.3V to 2.5V, or 2.5V to 1.8V or 1.65V. A guaranteed maximum dropout voltage of 500mV over all operating conditions allows the MIC3975 to provide 2.5V from a supply as low as 3.0V and 1.8V or 1.65V from a supply as low as 2.25V. The MIC3975 is fully protected with overcurrent limiting, thermal shutdown, and reverse battery protection. Fixed voltages of 5.0V, 3.3V, 3.0, 2.5V, 1.8V, and 1.65V are available. An adjustable output voltage option is available for voltages down to 1.24V. Additional Features Fixed and adjustable output voltages to 1.24V 280mV typical dropout at 750mA Ideal for 3.0V to 2.5V conversion Ideal for 2.5V to 1.8V or 1.65V conversion Stable with ceramic capacitor 750mA minimum guaranteed output current 1% initial accuracy Low ground current Current limiting and thermal shutdown Reverse battery protection Reverse leakage protection Fast transient response Low-profile MSOP-8
Datasheet

Suppliers

Company
Product
Description
Supplier Links
750mA uCap Low Voltage LDO - MIC3975 - Microchip Technology, Inc.
Chandler, AZ, United States
750mA uCap Low Voltage LDO
MIC3975
750mA uCap Low Voltage LDO MIC3975
The MIC3975 is a 750mA low dropout linear voltage regulator that provide low-voltage, high-current output from an extremely small package. Utilizing proprietary Superβeta PNP® pass element, the MIC3975 offers extremely low dropout (typically 300mV at 750mA) and low ground current (typically 6.5mA at 750mA). The MIC3975 is ideal for PC add-in cards that need to convert from standard 5V to 3.3V or 3.0V, 3.3V to 2.5V, or 2.5V to 1.8V or 1.65V. A guaranteed maximum dropout voltage of 500mV over all operating conditions allows the MIC3975 to provide 2.5V from a supply as low as 3.0V and 1.8V or 1.65V from a supply as low as 2.25V. The MIC3975 is fully protected with overcurrent limiting, thermal shutdown, and reverse battery protection. Fixed voltages of 5.0V, 3.3V, 3.0, 2.5V, 1.8V, and 1.65V are available. An adjustable output voltage option is available for voltages down to 1.24V. Additional Features Fixed and adjustable output voltages to 1.24V 280mV typical dropout at 750mA Ideal for 3.0V to 2.5V conversion Ideal for 2.5V to 1.8V or 1.65V conversion Stable with ceramic capacitor 750mA minimum guaranteed output current 1% initial accuracy Low ground current Current limiting and thermal shutdown Reverse battery protection Reverse leakage protection Fast transient response Low-profile MSOP-8

The MIC3975 is a 750mA low dropout linear voltage regulator that provide low-voltage, high-current output from an extremely small package. Utilizing proprietary Superβeta PNP® pass element, the MIC3975 offers extremely low dropout (typically 300mV at 750mA) and low ground current (typically 6.5mA at 750mA).

The MIC3975 is ideal for PC add-in cards that need to convert from standard 5V to 3.3V or 3.0V, 3.3V to 2.5V, or 2.5V to 1.8V or 1.65V. A guaranteed maximum dropout voltage of 500mV over all operating conditions allows the MIC3975 to provide 2.5V from a supply as low as 3.0V and 1.8V or 1.65V from a supply as low as 2.25V.

The MIC3975 is fully protected with overcurrent limiting, thermal shutdown, and reverse battery protection. Fixed voltages of 5.0V, 3.3V, 3.0, 2.5V, 1.8V, and 1.65V are available. An adjustable output voltage option is available for voltages down to 1.24V.

Additional Features

    • Fixed and adjustable output voltages to 1.24V
    • 280mV typical dropout at 750mA
      • Ideal for 3.0V to 2.5V conversion
      • Ideal for 2.5V to 1.8V or 1.65V conversion
    • Stable with ceramic capacitor
    • 750mA minimum guaranteed output current
    • 1% initial accuracy
    • Low ground current
    • Current limiting and thermal shutdown
    • Reverse battery protection
    • Reverse leakage protection
    • Fast transient response
    • Low-profile MSOP-8
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC3975
Product Name 750mA uCap Low Voltage LDO
Package Type Other; ['MSOP']
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 74AHC14PW-Q100,118 - ODG (Origin Data Global)
Specs
Package Type Other; 14-TSSOP (0.173", 4.40mm Width)
Features Schmitt Trigger
Input Voltage 2 to 5.5 volts
View Details
IC PWR AMP 2.4GHZ 16QFN - 726-SE2576L-R - Utmel Electronic Limited
Skyworks Solutions, Inc.
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
UC1825A High Speed PWM Controller - 5962-8768102EA - Texas Instruments
Specs
Package Type Other; CDIP,LCCC
Features Error Amplifier,Leading Edge Blanking,Soft Start,Synchronization Pin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
ACDC Power Supply Control ICs - Model: FA8A65N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details