Microchip Technology, Inc. Ldo, Fixed, 5V, 0.75A, Msop-8; Output Type Microchip MIC3975-5.0YMM

Description
LDO, FIXED, 5V, 0.75A, MSOP-8; Output Type:Fixed; Input Voltage Min:2.25V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:750mA; Dropout Voltage Typ @ Current:300mV; IC Case / Package:MSOP RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 5V, 0.75A, MSOP-8; Output Type:Fixed; Input Voltage Min:2.25V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:750mA; Dropout Voltage Typ @ Current:300mV; IC Case / Package:MSOP RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 5V, 0.75A, Msop-8; Output Type Microchip - 71Y1019 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 5V, 0.75A, Msop-8; Output Type Microchip
71Y1019
Ldo, Fixed, 5V, 0.75A, Msop-8; Output Type Microchip 71Y1019
LDO, FIXED, 5V, 0.75A, MSOP-8; Output Type:Fixed; Input Voltage Min:2.25V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:750mA; Dropout Voltage Typ @ Current:300mV; IC Case / Package:MSOP RoHS Compliant: Yes

LDO, FIXED, 5V, 0.75A, MSOP-8; Output Type:Fixed; Input Voltage Min:2.25V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:750mA; Dropout Voltage Typ @ Current:300mV; IC Case / Package:MSOP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 71Y1019
Product Name Ldo, Fixed, 5V, 0.75A, Msop-8; Output Type Microchip
Input Voltage 2.25 to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
3000kVA 4000kVA 5000kVA AC Voltage Stabilizer Regulator - No.11000022931517 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details