Microchip Technology, Inc. Ldo, Fixed, 2.5V, 3A, To-263-3; Output Type Microchip MIC39300-2.5WU

Description
LDO, FIXED, 2.5V, 3A, TO-263-3; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:16V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:3A; No. of Pins:3Pins RoHS Compliant: Yes
Description
LDO, FIXED, 2.5V, 3A, TO-263-3; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:16V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:3A; No. of Pins:3Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 2.5V, 3A, To-263-3; Output Type Microchip - 72Y5336 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 2.5V, 3A, To-263-3; Output Type Microchip
72Y5336
Ldo, Fixed, 2.5V, 3A, To-263-3; Output Type Microchip 72Y5336
LDO, FIXED, 2.5V, 3A, TO-263-3; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:16V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:3A; No. of Pins:3Pins RoHS Compliant: Yes

LDO, FIXED, 2.5V, 3A, TO-263-3; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:16V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:3A; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 72Y5336
Product Name Ldo, Fixed, 2.5V, 3A, To-263-3; Output Type Microchip
Input Voltage 2.5 to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Oil Immersed induction Voltage Regulator 150kva 200kva 300kva 400kva 500kva 600kva - No.1601526092020 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details