Microchip Technology, Inc. 1.5A, Adjustable Vout uCap LDO MIC39152

Description
The MIC39150, MIC39151, and MIC39152 are 1.5A LDO voltage regulators that provide a low-voltage, high-current output with a minimum of external components. Utilizing proprietary Super βeta PNP® pass element, the MIC39150/1/2 offers extremely low dropout (typically 375mV at 1.5A) and low ground current (typically 17mA at 1.5A). The MIC39150/1/2 are ideal for PC add-in cards that need to convert from 3.3V to 2.5V or 2.5V to 1.8V with a guaranteed maximum dropout voltage of 500mV over all operating conditions. The MIC39150/1/2 exhibit fast transient response for heavy switching applications and requires only 10µF of output capacitance to maintain stability and achieve fast transient response. The MIC39150/1/2 is fully protected with current limiting, thermal shutdown, reverse battery protection/lead insertion, and reverse leakage protection. The MIC39151 offers a TTL logic-compatible enable pin and an error flag that indicates undervoltage and overcurrent conditions. Offered in fixed voltages of 2.5V, 1.8V, and 1.65V, the MIC39150/1 comes in the TO-220 and TO-263 (D²Pak) packages. The MIC39152 adjustable option allows programming the output voltage anywhere between 1.24V and 15.5V and comes in 5-Pin, TO-263 (D²Pak) and TO-252 (D-Pak) packages. For applications requiring input voltage greater than 16V or automotive load-dump protection, see the MIC29150/1/2/3 family. Additional Features 1.5A minimum guaranteed output current 500mV maximum dropout voltage over temperature Ideal for 3.0V to 2.5V conversion Ideal for 2.5 to 1.8V or 1.65V conversion 1% initial accuracy Low ground current Current limiting and thermal shutdown Reverse battery and reverse lead insertion protection Reverse leakage protection Fast transient response TTL/CMOS-compatible enable pin (MIC39151/2 only) Error flag output (MIC39151 only) Adjustable output (MIC39152 only) Power D-Pak package (TO-252) Adjustable only Power D²Pak Package (TO-263)
Datasheet
Description
The MIC39150, MIC39151, and MIC39152 are 1.5A LDO voltage regulators that provide a low-voltage, high-current output with a minimum of external components. Utilizing proprietary Super βeta PNP® pass element, the MIC39150/1/2 offers extremely low dropout (typically 375mV at 1.5A) and low ground current (typically 17mA at 1.5A). The MIC39150/1/2 are ideal for PC add-in cards that need to convert from 3.3V to 2.5V or 2.5V to 1.8V with a guaranteed maximum dropout voltage of 500mV over all operating conditions. The MIC39150/1/2 exhibit fast transient response for heavy switching applications and requires only 10µF of output capacitance to maintain stability and achieve fast transient response. The MIC39150/1/2 is fully protected with current limiting, thermal shutdown, reverse battery protection/lead insertion, and reverse leakage protection. The MIC39151 offers a TTL logic-compatible enable pin and an error flag that indicates undervoltage and overcurrent conditions. Offered in fixed voltages of 2.5V, 1.8V, and 1.65V, the MIC39150/1 comes in the TO-220 and TO-263 (D²Pak) packages. The MIC39152 adjustable option allows programming the output voltage anywhere between 1.24V and 15.5V and comes in 5-Pin, TO-263 (D²Pak) and TO-252 (D-Pak) packages. For applications requiring input voltage greater than 16V or automotive load-dump protection, see the MIC29150/1/2/3 family. Additional Features 1.5A minimum guaranteed output current 500mV maximum dropout voltage over temperature Ideal for 3.0V to 2.5V conversion Ideal for 2.5 to 1.8V or 1.65V conversion 1% initial accuracy Low ground current Current limiting and thermal shutdown Reverse battery and reverse lead insertion protection Reverse leakage protection Fast transient response TTL/CMOS-compatible enable pin (MIC39151/2 only) Error flag output (MIC39151 only) Adjustable output (MIC39152 only) Power D-Pak package (TO-252) Adjustable only Power D²Pak Package (TO-263)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5A, Adjustable Vout uCap LDO - MIC39152 - Microchip Technology, Inc.
Chandler, AZ, United States
1.5A, Adjustable Vout uCap LDO
MIC39152
1.5A, Adjustable Vout uCap LDO MIC39152
The MIC39150, MIC39151, and MIC39152 are 1.5A LDO voltage regulators that provide a low-voltage, high-current output with a minimum of external components. Utilizing proprietary Super βeta PNP® pass element, the MIC39150/1/2 offers extremely low dropout (typically 375mV at 1.5A) and low ground current (typically 17mA at 1.5A). The MIC39150/1/2 are ideal for PC add-in cards that need to convert from 3.3V to 2.5V or 2.5V to 1.8V with a guaranteed maximum dropout voltage of 500mV over all operating conditions. The MIC39150/1/2 exhibit fast transient response for heavy switching applications and requires only 10µF of output capacitance to maintain stability and achieve fast transient response. The MIC39150/1/2 is fully protected with current limiting, thermal shutdown, reverse battery protection/lead insertion, and reverse leakage protection. The MIC39151 offers a TTL logic-compatible enable pin and an error flag that indicates undervoltage and overcurrent conditions. Offered in fixed voltages of 2.5V, 1.8V, and 1.65V, the MIC39150/1 comes in the TO-220 and TO-263 (D²Pak) packages. The MIC39152 adjustable option allows programming the output voltage anywhere between 1.24V and 15.5V and comes in 5-Pin, TO-263 (D²Pak) and TO-252 (D-Pak) packages. For applications requiring input voltage greater than 16V or automotive load-dump protection, see the MIC29150/1/2/3 family. Additional Features 1.5A minimum guaranteed output current 500mV maximum dropout voltage over temperature Ideal for 3.0V to 2.5V conversion Ideal for 2.5 to 1.8V or 1.65V conversion 1% initial accuracy Low ground current Current limiting and thermal shutdown Reverse battery and reverse lead insertion protection Reverse leakage protection Fast transient response TTL/CMOS-compatible enable pin (MIC39151/2 only) Error flag output (MIC39151 only) Adjustable output (MIC39152 only) Power D-Pak package (TO-252) Adjustable only Power D²Pak Package (TO-263)

The MIC39150, MIC39151, and MIC39152 are 1.5A LDO voltage regulators that provide a low-voltage, high-current output with a minimum of external components. Utilizing proprietary Super βeta PNP® pass element, the MIC39150/1/2 offers extremely low dropout (typically 375mV at 1.5A) and low ground current (typically 17mA at 1.5A).

The MIC39150/1/2 are ideal for PC add-in cards that need to convert from 3.3V to 2.5V or 2.5V to 1.8V with a guaranteed maximum dropout voltage of 500mV over all operating conditions. The MIC39150/1/2 exhibit fast transient response for heavy switching applications and requires only 10µF of output capacitance to maintain stability and achieve fast transient response.

The MIC39150/1/2 is fully protected with current limiting, thermal shutdown, reverse battery protection/lead insertion, and reverse leakage protection. The MIC39151 offers a TTL logic-compatible enable pin and an error flag that indicates undervoltage and overcurrent conditions. Offered in fixed voltages of 2.5V, 1.8V, and 1.65V, the MIC39150/1 comes in the TO-220 and TO-263 (D²Pak) packages. The MIC39152 adjustable option allows programming the output voltage anywhere between 1.24V and 15.5V and comes in 5-Pin, TO-263 (D²Pak) and TO-252 (D-Pak) packages.

For applications requiring input voltage greater than 16V or automotive load-dump protection, see the MIC29150/1/2/3 family.

Additional Features

    • 1.5A minimum guaranteed output current
    • 500mV maximum dropout voltage over temperature
      • Ideal for 3.0V to 2.5V conversion
      • Ideal for 2.5 to 1.8V or 1.65V conversion
    • 1% initial accuracy
    • Low ground current
    • Current limiting and thermal shutdown
    • Reverse battery and reverse lead insertion protection
    • Reverse leakage protection
    • Fast transient response
    • TTL/CMOS-compatible enable pin (MIC39151/2 only)
    • Error flag output (MIC39151 only)
    • Adjustable output (MIC39152 only)
    • Power D-Pak package (TO-252) Adjustable only
    • Power D²Pak Package (TO-263)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC39152
Product Name 1.5A, Adjustable Vout uCap LDO
Package Type DPAK; Other; ['TO-252', 'DDPAK']
Unlock Full Specs
to access all available technical data

Similar Products

IC PWR SWITCH P-CHANNEL 2:1 8SOP - 726-AAT4650IAS-T1 - Utmel Electronic Limited
Specs
Package Type Other; SOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LM25115A 42V, Secondary Side Post Regulator/Synchronous Buck Controller with Power-Up/Power-Down Tracking - LM25115AMTX/NOPB - Texas Instruments
Specs
Package Type Other; TSSOP
Features Thermal Shutdown Protection; Frequency Synchronization,Synchronization Pin,Thermal Shutdown,Soft Start
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Board Mount Modules - ATS2812S - 990136-ATS2812S - Win Source Electronics
Specs
Package Type Other; Module
Output Voltage 12 volts
Output Power 25 watts
View Details
Gates and Inverters - HEF40106BTT,118 - ODG (Origin Data Global)
Specs
Package Type Other; 14-TSSOP (0.173", 4.40mm Width)
Features Schmitt Trigger
Input Voltage 3 to 15 volts
View Details