Microchip Technology, Inc. Ldo Volt Reg, 1.5A, 2.5V, To-220-3 Microchip MIC39150-2.5WT

Description
LDO VOLT REG, 1.5A, 2.5V, TO-220-3
Datasheet
Description
LDO VOLT REG, 1.5A, 2.5V, TO-220-3
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Volt Reg, 1.5A, 2.5V, To-220-3 Microchip - 51AK9175 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Volt Reg, 1.5A, 2.5V, To-220-3 Microchip
51AK9175
Ldo Volt Reg, 1.5A, 2.5V, To-220-3 Microchip 51AK9175
LDO VOLT REG, 1.5A, 2.5V, TO-220-3

LDO VOLT REG, 1.5A, 2.5V, TO-220-3

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
MIC39150-2.5WT
LDO Voltage Regulators MIC39150-2.5WT
LDO Voltage Regulators 1.5A 1.0% Fixed Voltage LDO

LDO Voltage Regulators 1.5A 1.0% Fixed Voltage LDO

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 51AK9175 MIC39150-2.5WT
Product Name Ldo Volt Reg, 1.5A, 2.5V, To-220-3 Microchip LDO Voltage Regulators
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Durable Type Single Phase Stabilizer 1kVA Output 220V AVR Automatic Voltage Regulator 1000VA for Home Factory Small Equipment - No.1601694679892 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details