Microchip Technology, Inc. Ldo, Fixed, 1.8V, 1.5A, To-263-3; Output Type Microchip MIC39150-1.8WU

Description
LDO, FIXED, 1.8V, 1.5A, TO-263-3; Output Type:Fixed; Input Voltage Min:2.25V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.5A; Dropout Voltage Typ @ Current:375mV; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 1.8V, 1.5A, TO-263-3; Output Type:Fixed; Input Voltage Min:2.25V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.5A; Dropout Voltage Typ @ Current:375mV; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 1.8V, 1.5A, To-263-3; Output Type Microchip - 10AC8168 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 1.8V, 1.5A, To-263-3; Output Type Microchip
10AC8168
Ldo, Fixed, 1.8V, 1.5A, To-263-3; Output Type Microchip 10AC8168
LDO, FIXED, 1.8V, 1.5A, TO-263-3; Output Type:Fixed; Input Voltage Min:2.25V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.5A; Dropout Voltage Typ @ Current:375mV; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes

LDO, FIXED, 1.8V, 1.5A, TO-263-3; Output Type:Fixed; Input Voltage Min:2.25V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.5A; Dropout Voltage Typ @ Current:375mV; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 10AC8168
Product Name Ldo, Fixed, 1.8V, 1.5A, To-263-3; Output Type Microchip
Input Voltage 2.25 to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
3000kVA 4000kVA 5000kVA AC Voltage Stabilizer Regulator - No.11000022931517 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details