Microchip Technology, Inc. Ldo, Adj, 1.24-16V, 1A, Soic-8; Output Type Microchip MIC39102YM-TR

Description
LDO, ADJ, 1.24-16V, 1A, SOIC-8; Output Type:Adjustable; Input Voltage Min:2.25V; Input Voltage Max:16V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.24V; Adjustable Output Voltage Max:16V; Output Current:1A; Dropout RoHS Compliant: Yes
Datasheet
Description
LDO, ADJ, 1.24-16V, 1A, SOIC-8; Output Type:Adjustable; Input Voltage Min:2.25V; Input Voltage Max:16V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.24V; Adjustable Output Voltage Max:16V; Output Current:1A; Dropout RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 1.24-16V, 1A, Soic-8; Output Type Microchip - 57AC2578 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 1.24-16V, 1A, Soic-8; Output Type Microchip
57AC2578
Ldo, Adj, 1.24-16V, 1A, Soic-8; Output Type Microchip 57AC2578
LDO, ADJ, 1.24-16V, 1A, SOIC-8; Output Type:Adjustable; Input Voltage Min:2.25V; Input Voltage Max:16V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.24V; Adjustable Output Voltage Max:16V; Output Current:1A; Dropout RoHS Compliant: Yes

LDO, ADJ, 1.24-16V, 1A, SOIC-8; Output Type:Adjustable; Input Voltage Min:2.25V; Input Voltage Max:16V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.24V; Adjustable Output Voltage Max:16V; Output Current:1A; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 57AC2578
Product Name Ldo, Adj, 1.24-16V, 1A, Soic-8; Output Type Microchip
Input Voltage 2.25 to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Static 630KVA 700KVA 750KVA 800 KVA Automatic Voltage Stabilizer - No.1601564707925 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT137AQM - Micross Components, Inc.
Micross Components, Inc.
View Details