Microchip Technology, Inc. Ldo, Fixed, 5V, 1A, Soic-8; Output Type Microchip MIC39101-5.0YM

Description
LDO, FIXED, 5V, 1A, SOIC-8; Output Type:Fixed; Input Voltage Min:2.25V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:410mV; IC Case / Package:SOIC; MSL:- RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 5V, 1A, SOIC-8; Output Type:Fixed; Input Voltage Min:2.25V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:410mV; IC Case / Package:SOIC; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 5V, 1A, Soic-8; Output Type Microchip - 71Y0958 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 5V, 1A, Soic-8; Output Type Microchip
71Y0958
Ldo, Fixed, 5V, 1A, Soic-8; Output Type Microchip 71Y0958
LDO, FIXED, 5V, 1A, SOIC-8; Output Type:Fixed; Input Voltage Min:2.25V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:410mV; IC Case / Package:SOIC; MSL:- RoHS Compliant: Yes

LDO, FIXED, 5V, 1A, SOIC-8; Output Type:Fixed; Input Voltage Min:2.25V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:410mV; IC Case / Package:SOIC; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ldo, Reg, 16Vin, 1A, 5V, 1%, 8Soic Microchip - 51AK9174 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Reg, 16Vin, 1A, 5V, 1%, 8Soic Microchip
51AK9174
Ldo, Reg, 16Vin, 1A, 5V, 1%, 8Soic Microchip 51AK9174
LDO, REG, 16VIN, 1A, 5V, 1%, 8SOIC

LDO, REG, 16VIN, 1A, 5V, 1%, 8SOIC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 71Y0958 51AK9174
Product Name Ldo, Fixed, 5V, 1A, Soic-8; Output Type Microchip Ldo, Reg, 16Vin, 1A, 5V, 1%, 8Soic Microchip
Input Voltage 2.25 to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
3000kVA 4000kVA 5000kVA AC Voltage Stabilizer Regulator - No.11000022931517 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details