Microchip Technology, Inc. Ldo, Fixed, 5V, 1A, -40 To 125Deg C; Output Type Microchip MIC39100-5.0WS

Description
LDO, FIXED, 5V, 1A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2.25V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:410mV; IC Case / Package:SOT-223RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 5V, 1A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2.25V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:410mV; IC Case / Package:SOT-223RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 5V, 1A, -40 To 125Deg C; Output Type Microchip - 71Y0950 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 5V, 1A, -40 To 125Deg C; Output Type Microchip
71Y0950
Ldo, Fixed, 5V, 1A, -40 To 125Deg C; Output Type Microchip 71Y0950
LDO, FIXED, 5V, 1A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2.25V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:410mV; IC Case / Package:SOT-223RoHS Compliant: Yes

LDO, FIXED, 5V, 1A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:2.25V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1A; Dropout Voltage Typ @ Current:410mV; IC Case / Package:SOT-223RoHS Compliant: Yes

Supplier's Site Datasheet
Ldo, Fixed, 5V, 1A, Sot-223-3; Output Type Microchip - 10AC8163 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 5V, 1A, Sot-223-3; Output Type Microchip
10AC8163
Ldo, Fixed, 5V, 1A, Sot-223-3; Output Type Microchip 10AC8163
LDO, FIXED, 5V, 1A, SOT-223-3; Output Type:Fixed; Input Voltage Min:2.25V; Input Voltage Max:16V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; No. of Pins:3Pins RoHS Compliant: Yes

LDO, FIXED, 5V, 1A, SOT-223-3; Output Type:Fixed; Input Voltage Min:2.25V; Input Voltage Max:16V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 71Y0950 10AC8163
Product Name Ldo, Fixed, 5V, 1A, -40 To 125Deg C; Output Type Microchip Ldo, Fixed, 5V, 1A, Sot-223-3; Output Type Microchip
Input Voltage 2.25 to 16 volts 2.25 to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Servo 50KVA 3 Phase AVR Voltage Stabilizer Regulator Price - No.1601559910680 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details