Microchip Technology, Inc. Ldo, Fixed, 5V, 1A, Sot-223-3; Output Type Microchip MIC39100-5.0WS-TR

Description
LDO, FIXED, 5V, 1A, SOT-223-3; Output Type:Fixed; Input Voltage Min:2.25V; Input Voltage Max:16V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout Voltage RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 5V, 1A, SOT-223-3; Output Type:Fixed; Input Voltage Min:2.25V; Input Voltage Max:16V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 5V, 1A, Sot-223-3; Output Type Microchip - 57AC2577 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 5V, 1A, Sot-223-3; Output Type Microchip
57AC2577
Ldo, Fixed, 5V, 1A, Sot-223-3; Output Type Microchip 57AC2577
LDO, FIXED, 5V, 1A, SOT-223-3; Output Type:Fixed; Input Voltage Min:2.25V; Input Voltage Max:16V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout Voltage RoHS Compliant: Yes

LDO, FIXED, 5V, 1A, SOT-223-3; Output Type:Fixed; Input Voltage Min:2.25V; Input Voltage Max:16V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 57AC2577
Product Name Ldo, Fixed, 5V, 1A, Sot-223-3; Output Type Microchip
Input Voltage 2.25 to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT1086QU - Micross Components, Inc.
Micross Components, Inc.
View Details