Microchip Technology, Inc. Pwm Controller, 500Khz, Soic-8; Input Voltage Microchip MIC38HC45YM

Description
PWM CONTROLLER, 500KHZ, SOIC-8; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:7.6V; Supply Voltage Max:20V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:500kHz; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
PWM CONTROLLER, 500KHZ, SOIC-8; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:7.6V; Supply Voltage Max:20V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:500kHz; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, 500Khz, Soic-8; Input Voltage Microchip - 99AC9336 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 500Khz, Soic-8; Input Voltage Microchip
99AC9336
Pwm Controller, 500Khz, Soic-8; Input Voltage Microchip 99AC9336
PWM CONTROLLER, 500KHZ, SOIC-8; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:7.6V; Supply Voltage Max:20V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:500kHz; Operating Temperature RoHS Compliant: Yes

PWM CONTROLLER, 500KHZ, SOIC-8; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:7.6V; Supply Voltage Max:20V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:500kHz; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 99AC9336
Product Name Pwm Controller, 500Khz, Soic-8; Input Voltage Microchip
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

A1000 Configured AC Drive - A1C5B414 - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Controller / Drive; Speed Controller; Inverter
Operating Mode Position
Servo Feedback Resolver; Incremental Encoder; Absolute Encoder
View Details
FRENIC-Ace AC Drive - FRN0012E2S-4GB - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Motor / System Sensorless Vector
Setup Control Panel
Features Alarm / Status Monitoring
View Details
3 suppliers
MIBL 0520 Motor Controller - MIBL 0520 - Portescap
Specs
Servo Feedback Other; Sensored
DC Input 20 to 48 volts
Power 720 watts
View Details
ENCL 135A Controller SMC-3 - 150C-D13JCD-3-4RG-6P - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 93268 watts
View Details