The MIC38HC45-1YN is a fixed frequency current-mode PWM controller designed for high efficiency in DC-DC switching applications. It features a peak output drive current of 1A and operates within a temperature range of -40°C to +85°C. The device has a low startup current of 50µA and a typical operating current of 4mA, making it suitable for power-sensitive applications. It supports a maximum operating voltage of 20V and includes undervoltage lockout (UVLO) circuitry, allowing it to start at 8.4V and operate down to 7.6V. The controller is capable of current-mode operation up to 500kHz and offers fast output rise and fall times of 20ns and 15ns, respectively. The MIC38HC45-1YN is pin-compatible with UC384x devices, facilitating easy integration into existing designs. It is available in a 14-pin plastic DIP package, which separates analog and power connections for improved performance and power dissipation. This product is suitable for various applications, including step-down and step-up converters, flyback and forward converters, and synchronous FET converters.
Buck, Boost, Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 14-DIP
Switching Controllers Monolithic SMPS Controller
Buck, Boost, Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 14-DIP
IC REG CTRLR MULT TOPOLOGY 14DIP
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MIC38HC45-1YN-ND | MIC38HC45-1YN | MIC38HC45-1YN | MIC38HC45-1YN |
| Product Name | DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck; Boost | |||
| Package Type | DIP; Other; "14-DIP (0.300"", 7.62mm)" | DIP; Other; 14-DIP (0.300\", 7.62mm) | ||
| Special Features | Synchronous Rectification | Frequency Control | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |