Microchip Technology, Inc. Power Management IC MIC38HC44BM

Description
IC OFFLINE SWITCH MULT TOP 8SOIC Product overview: MIC38HC44BM from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-MIC38HC44BM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC OFFLINE SWITCH MULT TOP 8SOIC Product overview: MIC38HC44BM from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-MIC38HC44BM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Power Management IC
748-MIC38HC44BM
Power Management IC 748-MIC38HC44BM
IC OFFLINE SWITCH MULT TOP 8SOIC Product overview: MIC38HC44BM from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-MIC38HC44BM can be used for catalog matching and distributor lookup.

IC OFFLINE SWITCH MULT TOP 8SOIC Product overview: MIC38HC44BM from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-MIC38HC44BM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - AC DC Converters, Offline Switchers - MIC38HC44BM - 104067-MIC38HC44BM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - MIC38HC44BM
104067-MIC38HC44BM
PMIC - PMIC - AC DC Converters, Offline Switchers - MIC38HC44BM 104067-MIC38HC44BM
Manufacturer: Microchip Technology Win Source Part Number: 104067-MIC38HC44BM Packaging: Tube/Rail Mounting: Surface Mount Output Isolation: Isolated Internal Switch(s): Yes Topology: Boost, Buck, Flyback, Forward Voltage - Start Up: 14.5V Duty Cycle: 50% Frequency - Switching: 500kHz Control Features: Frequency Control Categories: Integrated Circuits Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 9 V to 20 V

Manufacturer: Microchip Technology
Win Source Part Number: 104067-MIC38HC44BM
Packaging: Tube/Rail
Mounting: Surface Mount
Output Isolation: Isolated
Internal Switch(s): Yes
Topology: Boost, Buck, Flyback, Forward
Voltage - Start Up: 14.5V
Duty Cycle: 50%
Frequency - Switching: 500kHz
Control Features: Frequency Control
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 9 V to 20 V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 748-MIC38HC44BM 104067-MIC38HC44BM
Product Name Power Management IC PMIC - PMIC - AC DC Converters, Offline Switchers - MIC38HC44BM
Package Type Other; Bulk SOIC; Other; 8-SOIC
fsw 500 kHz 500 kHz
Duty Cycle 50 50
Unlock Full Specs
to access all available technical data

Similar Products

Wide Input Voltage Adj Frequency 3.5A Buck Reg - A8586KLJTR-T - Allegro MicroSystems Inc.
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; 8-Pin SOIC
View Details
8 suppliers
Switching Regulators - 9228311 - RS Components, Ltd.
Specs
Configuration / Function Buck; Boost
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; Soic
View Details