Microchip Technology, Inc. Pwm Ctrl, Current Mode, 7.6-20V, Soic-8; Input Voltage Microchip MIC38HC43YM

Description
PWM CTRL, CURRENT MODE, 7.6-20V, SOIC-8; Input Voltage:-; Output Voltage:-; Output Current:1A; Supply Voltage Min:7.6V; Supply Voltage Max:20V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:500kHz; Operating TemperatureRoHS Compliant: Yes
Datasheet
Description
PWM CTRL, CURRENT MODE, 7.6-20V, SOIC-8; Input Voltage:-; Output Voltage:-; Output Current:1A; Supply Voltage Min:7.6V; Supply Voltage Max:20V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:500kHz; Operating TemperatureRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Ctrl, Current Mode, 7.6-20V, Soic-8; Input Voltage Microchip - 10AC8157 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Ctrl, Current Mode, 7.6-20V, Soic-8; Input Voltage Microchip
10AC8157
Pwm Ctrl, Current Mode, 7.6-20V, Soic-8; Input Voltage Microchip 10AC8157
PWM CTRL, CURRENT MODE, 7.6-20V, SOIC-8; Input Voltage:-; Output Voltage:-; Output Current:1A; Supply Voltage Min:7.6V; Supply Voltage Max:20V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:500kHz; Operating TemperatureRoHS Compliant: Yes

PWM CTRL, CURRENT MODE, 7.6-20V, SOIC-8; Input Voltage:-; Output Voltage:-; Output Current:1A; Supply Voltage Min:7.6V; Supply Voltage Max:20V; Controller IC Case Style:SOIC; No. of Pins:8Pins; Frequency:500kHz; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 10AC8157
Product Name Pwm Ctrl, Current Mode, 7.6-20V, Soic-8; Input Voltage Microchip
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

G7 AC Drive - CIMR-G7U42P21 - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Product Speed Controller; Variable Speed; Inverter; High Frequency; Pulse Width Modulation Drive
Axes 1.0
Motor / System Induction; Synchronous; Pole Number Control; Sensorless Vector; Vector Feedback
View Details
FRENIC-MEGA AC Drive - FRN050G1S-4U - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Motor / System Sensorless Vector
Setup Control Panel
Communication CANopen (optional feature); Ethernet (optional feature); PROFIBUS (optional feature); Modbus TCP, CC-Link, DeviceNet
View Details
MIBL 0520 Motor Controller - MIBL 0520 - Portescap
Specs
Servo Feedback Other; Sensored
DC Input 20 to 48 volts
Power 720 watts
View Details
SMC-3 16A Smart Motor Controller - 150-C16NBD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 100 to 240 volts
Continuous Current 16 amps
View Details