The MIC38HC43-1YN is a fixed frequency current-mode PWM controller designed for high efficiency in DC-DC conversion applications. It features a peak output drive current of 1A and operates within a temperature range of -40°C to +85°C. The device has a low start-up current of 50µA and a typical operating current of 4mA, making it suitable for energy-sensitive applications. This controller supports a wide input voltage range, starting at 8.4V with a minimum operating voltage of 7.6V, and can handle input voltages up to 20V. It is capable of current-mode operation at frequencies up to 500kHz and offers fast output rise and fall times of 20ns and 15ns, respectively. The MIC38HC43-1YN is pin-compatible with UC3843, allowing for easy integration into existing designs. Applications for this controller include off-line switched-mode power supplies, DC-DC converters, and various types of voltage regulation such as buck, boost, and flyback converters. Its compact 14-pin DIP package facilitates efficient layout and design in space-constrained environments.
Buck, Boost, Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 14-DIP
IC REG CTRLR MULT TOPOLOGY 14DIP
Buck, Boost, Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 14-DIP
Switching Controllers Monolithic SMPS Controller
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 576-2299-ND | MIC38HC43-1YN | MIC38HC43-1YN | MIC38HC43-1YN |
| Product Name | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Buck; Boost | |||
| Package Type | DIP; Other; "14-DIP (0.300"", 7.62mm)" | DIP; Other; 14-DIP (0.300\", 7.62mm) | ||
| Special Features | Synchronous Rectification | Frequency Control | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |