The MIC38HC43-1BM-TR is a fixed frequency current-mode PWM controller designed for high efficiency in DC-DC conversion applications. It features a peak output drive current of 1A and operates within a temperature range of -40°C to +85°C. The device has a low startup current of 50µA and a typical operating current of 4mA, making it suitable for power-sensitive applications. It supports a wide input voltage range, starting at 8.4V and operating down to 7.6V, with a maximum operating voltage of 20V. The controller is capable of current-mode operation up to 500kHz and includes undervoltage lockout (UVLO) with hysteresis. The MIC38HC43-1BM-TR is available in a 14-pin SOIC package, providing a compact solution for various power supply designs, including step-down and step-up converters.
Buck, Boost, Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 14-SOIC
IC REG CTRLR MULT TOP 14SOIC
IC REG CTRLR MULT TOP 14SOIC
Buck, Boost, Flyback, Forward Converter Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 14-SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MIC38HC43-1BM-TR-ND | MIC38HC43-1BM-TR | MIC38HC43-1BM-TR | MIC38HC43-1BM-TR |
| Product Name | DC DC Switching Controllers | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck; Boost | |||
| Package Type | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | |
| Special Features | Synchronous Rectification | Frequency Control | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |