Microchip Technology, Inc. 20V Current Mode SMPS Controller MIC38HC42

Description
The MIC38HC4x family are fixed frequency current-mode PWM controllers with 1A drive current capability. BiCMOS devices are pin-compatible with 384x bipolar devices. Their high output drive, with fast rise and fall times, combined with low startup current make it an ideal PWM controller where high efficiency is required. Undervoltage lockout circuitry allows the '42 and '44 versions to start up at 14.5V and operate down to 9V, and the '43 and '45 versions start at 8.4V with operation down to 7.6V. All versions operate up to 20V. When compared to bipolar UC384x devices operating from a 15V supply, start-up current has been reduced to 50µA typical and operating current has been reduced to 4.0 mA typical. Decreased output rise and fall times drive larger MOSFETs, and rail-to-rail output capability increases efficiency, especially at lower supply voltages. The MIC38HC4x also features a trimmed oscillator discharge current and bandgap reference. MIC38HC4x-1 is available in 14-pin plastic DIP and SOIC packages. 8-pin devices feature small size, while 14-pin devices separate the analog and power connections for improved performance and power dissipation. Additional Features Fast 20ns output rise and 15ns output fall times -40°C to +85°C temperature range exceeds UC284x specifications High-performance, low-power BiCMOS Process Ultra-low start-up current (50µA typical) Low operating current (4mA typical) High output drive (1A peak current, HC version) CMOS outputs with rail-to-rail swing Current-mode operation up to 500kHz Trimmed 5V bandgap reference Pin-for-pin compatible with UC3842/3843/3844/384 5(A) Trimmed oscillator discharge current UVLO with hysteresis Low cross-conduction currents
Datasheet
Description
The MIC38HC4x family are fixed frequency current-mode PWM controllers with 1A drive current capability. BiCMOS devices are pin-compatible with 384x bipolar devices. Their high output drive, with fast rise and fall times, combined with low startup current make it an ideal PWM controller where high efficiency is required. Undervoltage lockout circuitry allows the '42 and '44 versions to start up at 14.5V and operate down to 9V, and the '43 and '45 versions start at 8.4V with operation down to 7.6V. All versions operate up to 20V. When compared to bipolar UC384x devices operating from a 15V supply, start-up current has been reduced to 50µA typical and operating current has been reduced to 4.0 mA typical. Decreased output rise and fall times drive larger MOSFETs, and rail-to-rail output capability increases efficiency, especially at lower supply voltages. The MIC38HC4x also features a trimmed oscillator discharge current and bandgap reference. MIC38HC4x-1 is available in 14-pin plastic DIP and SOIC packages. 8-pin devices feature small size, while 14-pin devices separate the analog and power connections for improved performance and power dissipation. Additional Features Fast 20ns output rise and 15ns output fall times -40°C to +85°C temperature range exceeds UC284x specifications High-performance, low-power BiCMOS Process Ultra-low start-up current (50µA typical) Low operating current (4mA typical) High output drive (1A peak current, HC version) CMOS outputs with rail-to-rail swing Current-mode operation up to 500kHz Trimmed 5V bandgap reference Pin-for-pin compatible with UC3842/3843/3844/384 5(A) Trimmed oscillator discharge current UVLO with hysteresis Low cross-conduction currents
Datasheet

Suppliers

Company
Product
Description
Supplier Links
20V Current Mode SMPS Controller - MIC38HC42 - Microchip Technology, Inc.
Chandler, AZ, United States
20V Current Mode SMPS Controller
MIC38HC42
20V Current Mode SMPS Controller MIC38HC42
The MIC38HC4x family are fixed frequency current-mode PWM controllers with 1A drive current capability. BiCMOS devices are pin-compatible with 384x bipolar devices. Their high output drive, with fast rise and fall times, combined with low startup current make it an ideal PWM controller where high efficiency is required. Undervoltage lockout circuitry allows the '42 and '44 versions to start up at 14.5V and operate down to 9V, and the '43 and '45 versions start at 8.4V with operation down to 7.6V. All versions operate up to 20V. When compared to bipolar UC384x devices operating from a 15V supply, start-up current has been reduced to 50µA typical and operating current has been reduced to 4.0 mA typical. Decreased output rise and fall times drive larger MOSFETs, and rail-to-rail output capability increases efficiency, especially at lower supply voltages. The MIC38HC4x also features a trimmed oscillator discharge current and bandgap reference. MIC38HC4x-1 is available in 14-pin plastic DIP and SOIC packages. 8-pin devices feature small size, while 14-pin devices separate the analog and power connections for improved performance and power dissipation. Additional Features Fast 20ns output rise and 15ns output fall times -40°C to +85°C temperature range exceeds UC284x specifications High-performance, low-power BiCMOS Process Ultra-low start-up current (50µA typical) Low operating current (4mA typical) High output drive (1A peak current, HC version) CMOS outputs with rail-to-rail swing Current-mode operation up to 500kHz Trimmed 5V bandgap reference Pin-for-pin compatible with UC3842/3843/3844/384 5(A) Trimmed oscillator discharge current UVLO with hysteresis Low cross-conduction currents

The MIC38HC4x family are fixed frequency current-mode PWM controllers with 1A drive current capability. BiCMOS devices are pin-compatible with 384x bipolar devices. Their high output drive, with fast rise and fall times, combined with low startup current make it an ideal PWM controller where high efficiency is required. Undervoltage lockout circuitry allows the '42 and '44 versions to start up at 14.5V and operate down to 9V, and the '43 and '45 versions start at 8.4V with operation down to 7.6V. All versions operate up to 20V. When compared to bipolar UC384x devices operating from a 15V supply, start-up current has been reduced to 50µA typical and operating current has been reduced to 4.0 mA typical. Decreased output rise and fall times drive larger MOSFETs, and rail-to-rail output capability increases efficiency, especially at lower supply voltages. The MIC38HC4x also features a trimmed oscillator discharge current and bandgap reference. MIC38HC4x-1 is available in 14-pin plastic DIP and SOIC packages. 8-pin devices feature small size, while 14-pin devices separate the analog and power connections for improved performance and power dissipation.

Additional Features

    • Fast 20ns output rise and 15ns output fall times
    • -40°C to +85°C temperature range exceeds UC284x specifications
    • High-performance, low-power BiCMOS Process
    • Ultra-low start-up current (50µA typical)
    • Low operating current (4mA typical)
    • High output drive (1A peak current, HC version)
    • CMOS outputs with rail-to-rail swing
    • Current-mode operation up to 500kHz
    • Trimmed 5V bandgap reference
    • Pin-for-pin compatible with UC3842/3843/3844/3845(A)
    • Trimmed oscillator discharge current
    • UVLO with hysteresis
    • Low cross-conduction currents
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC38HC42
Product Name 20V Current Mode SMPS Controller
Package Type DIP; SOIC; Other; ['SOIC', 'PDIP']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1X/1.5X/2X Charge Pump for White LED Applications - AAT3175 - Skyworks Solutions, Inc.
Specs
Package Type Other; TDFN33-12
Input Voltage 2.7 to 5.5 volts
View Details
Power Supply Chip >> Motor Driver ICs - DRV8871DDARQ1 - LCSC Electronics Technology (HK) Limited
Specs
Package Type SOIC
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - LTC4257CDD#TRPBF - Rochester Electronics
Infineon Technologies AG
Specs
Package Type Other; WFDFN8
View Details
Gates and Inverters - 74HCT04PW,118 - ODG (Origin Data Global)
Specs
Package Type Other; 14-TSSOP (0.173", 4.40mm Width)
Input Voltage 4.5 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details