Manufacturer: Microchip Technology
Win Source Part Number: 130478-MIC38C44YM-TR
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Internal Switch(s): Yes
Topology: Boost, Buck, Flyback, Forward
Voltage - Start Up: 14.5V
Duty Cycle: 50%
Frequency - Switching: 500kHz
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 9 V to 20 V
IC OFFLINE SWITCH MULT TOP 8SOIC Product overview: MIC38C44YM-TR from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-MIC38C44YM-TR can be used for catalog matching and distributor lookup.
Switching Controllers Monolithic SMPS Controller
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 130478-MIC38C44YM-TR | 748-MIC38C44YM-TR | MIC38C44YM-TR |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - MIC38C44YM-TR | Power Management IC | Switching Controllers |
| Configuration / Function | Boost, Buck, Flyback, Forward | ||
| Package Type | SOIC; Other; 8-SOIC | Other; Tape & Reel (TR) | |
| Life Cycle Stage | Maturity; Active | ||
| Special Features | Frequency Control |