Microchip Technology, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - MIC38C44AYM MIC38C44AYM

Description
Manufacturer: Microchip Technology Win Source Part Number: 058665-MIC38C44AYM Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Internal Switch(s): Yes Topology: Boost, Buck, Flyback, Forward Voltage - Start Up: 14.5V Duty Cycle: 50% Frequency - Switching: 500kHz Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 9 V to 20 V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 058665-MIC38C44AYM Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Internal Switch(s): Yes Topology: Boost, Buck, Flyback, Forward Voltage - Start Up: 14.5V Duty Cycle: 50% Frequency - Switching: 500kHz Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 9 V to 20 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - MIC38C44AYM - 058665-MIC38C44AYM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - MIC38C44AYM
058665-MIC38C44AYM
PMIC - PMIC - AC DC Converters, Offline Switchers - MIC38C44AYM 058665-MIC38C44AYM
Manufacturer: Microchip Technology Win Source Part Number: 058665-MIC38C44AYM Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Internal Switch(s): Yes Topology: Boost, Buck, Flyback, Forward Voltage - Start Up: 14.5V Duty Cycle: 50% Frequency - Switching: 500kHz Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 9 V to 20 V

Manufacturer: Microchip Technology
Win Source Part Number: 058665-MIC38C44AYM
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Internal Switch(s): Yes
Topology: Boost, Buck, Flyback, Forward
Voltage - Start Up: 14.5V
Duty Cycle: 50%
Frequency - Switching: 500kHz
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 9 V to 20 V

Buy Now Datasheet
Singapore, Singapore
Power Management IC
748-MIC38C44AYM
Power Management IC 748-MIC38C44AYM
IC OFFLINE SWITCH MULT TOP 8SOIC Product overview: MIC38C44AYM from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-MIC38C44AYM can be used for catalog matching and distributor lookup.

IC OFFLINE SWITCH MULT TOP 8SOIC Product overview: MIC38C44AYM from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-MIC38C44AYM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
MIC38C44AYM
Switching Controllers MIC38C44AYM
Switching Controllers Monolithic SMPS Controller - NEW DIE

Switching Controllers Monolithic SMPS Controller - NEW DIE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 058665-MIC38C44AYM 748-MIC38C44AYM MIC38C44AYM
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - MIC38C44AYM Power Management IC Switching Controllers
Configuration / Function Boost, Buck, Flyback, Forward
Package Type SOIC; Other; 8-SOIC Other; Tube
Life Cycle Stage Maturity; Active
Special Features Frequency Control
fsw 500 kHz 500 kHz
Unlock Full Specs
to access all available technical data