IC OFFLINE SWITCH MULT TOP 8SOIC Product overview: MIC38C44ABM from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-MIC38C44ABM can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1076465-MIC38C44ABM
Packaging: Tube/Rail
Mounting: Surface Mount
Output Isolation: Isolated
Internal Switch(s): Yes
Topology: Boost, Buck, Flyback, Forward
Voltage - Start Up: 14.5V
Duty Cycle: 50%
Frequency - Switching: 500kHz
Control Features: Frequency Control
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 9 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 748-MIC38C44ABM | 1076465-MIC38C44ABM |
| Product Name | Power Management IC | PMIC - PMIC - AC DC Converters, Offline Switchers - MIC38C44ABM |
| Package Type | Other; Bulk | SOIC; Other; 8-SOIC |
| fsw | 500 kHz | 500 kHz |
| Duty Cycle | 50 | 50 |