Microchip Technology, Inc. 20V Current Mode SMPS Controller MIC38C44

Description
The MIC38C4x are fixed frequency, high performance, current-mode PWM controllers. BiCMOS devices are pin compatible with 384x bipolar devices but feature several improvements. Undervoltage lockout circuitry allows the '42 and '44 versions to start up at 14.5V and operate down to 9V, and the '43 and '45 versions start at 8.4V with operation down to 7.6V. All versions operate up to 20V. When compared to bipolar 384x devices operating from a 15V supply, start-up current has been reduced to 50µA typical and operating current has been reduced to 4.0 mA typical. Decreased output rise and fall times drive larger MOSFETs, and rail-to-rail output capability increases efficiency, especially at lower supply voltages. The MIC38C4x also features a trimmed oscillator discharge current and bandgap reference. MIC38C4x denotes 8-pin plastic DIP, SOIC, and MM8® packages. MIC38C4x-1 denotes 14-pin plastic DIP and SOIC packages. 8-pin devices feature small size, while 14-pin devices separate the analog and power connections for improved performance and power dissipation. For fast rise and fall times and higher output drive, refer to the MIC38HC4x. Additional Features Fast 40ns output rise and 30ns output fall times -40°C to +85°C temperature range meets UC284x specifications High-performance, low-power BiCMOS Process Ultra-low start-up current (50µA typical) Low operating current (4mA typical) CMOS outputs with rail-to-rail swing ≥500kHz current-mode operation Trimmed 5V bandgap reference Pin-for-pin compatible with UC3842/3843/3844/384 5(A) Trimmed oscillator discharge current UVLO with hysteresis Low cross-conduction currents
Datasheet
Description
The MIC38C4x are fixed frequency, high performance, current-mode PWM controllers. BiCMOS devices are pin compatible with 384x bipolar devices but feature several improvements. Undervoltage lockout circuitry allows the '42 and '44 versions to start up at 14.5V and operate down to 9V, and the '43 and '45 versions start at 8.4V with operation down to 7.6V. All versions operate up to 20V. When compared to bipolar 384x devices operating from a 15V supply, start-up current has been reduced to 50µA typical and operating current has been reduced to 4.0 mA typical. Decreased output rise and fall times drive larger MOSFETs, and rail-to-rail output capability increases efficiency, especially at lower supply voltages. The MIC38C4x also features a trimmed oscillator discharge current and bandgap reference. MIC38C4x denotes 8-pin plastic DIP, SOIC, and MM8® packages. MIC38C4x-1 denotes 14-pin plastic DIP and SOIC packages. 8-pin devices feature small size, while 14-pin devices separate the analog and power connections for improved performance and power dissipation. For fast rise and fall times and higher output drive, refer to the MIC38HC4x. Additional Features Fast 40ns output rise and 30ns output fall times -40°C to +85°C temperature range meets UC284x specifications High-performance, low-power BiCMOS Process Ultra-low start-up current (50µA typical) Low operating current (4mA typical) CMOS outputs with rail-to-rail swing ≥500kHz current-mode operation Trimmed 5V bandgap reference Pin-for-pin compatible with UC3842/3843/3844/384 5(A) Trimmed oscillator discharge current UVLO with hysteresis Low cross-conduction currents
Datasheet

Suppliers

Company
Product
Description
Supplier Links
20V Current Mode SMPS Controller - MIC38C44 - Microchip Technology, Inc.
Chandler, AZ, United States
20V Current Mode SMPS Controller
MIC38C44
20V Current Mode SMPS Controller MIC38C44
The MIC38C4x are fixed frequency, high performance, current-mode PWM controllers. BiCMOS devices are pin compatible with 384x bipolar devices but feature several improvements. Undervoltage lockout circuitry allows the '42 and '44 versions to start up at 14.5V and operate down to 9V, and the '43 and '45 versions start at 8.4V with operation down to 7.6V. All versions operate up to 20V. When compared to bipolar 384x devices operating from a 15V supply, start-up current has been reduced to 50µA typical and operating current has been reduced to 4.0 mA typical. Decreased output rise and fall times drive larger MOSFETs, and rail-to-rail output capability increases efficiency, especially at lower supply voltages. The MIC38C4x also features a trimmed oscillator discharge current and bandgap reference. MIC38C4x denotes 8-pin plastic DIP, SOIC, and MM8® packages. MIC38C4x-1 denotes 14-pin plastic DIP and SOIC packages. 8-pin devices feature small size, while 14-pin devices separate the analog and power connections for improved performance and power dissipation. For fast rise and fall times and higher output drive, refer to the MIC38HC4x. Additional Features Fast 40ns output rise and 30ns output fall times -40°C to +85°C temperature range meets UC284x specifications High-performance, low-power BiCMOS Process Ultra-low start-up current (50µA typical) Low operating current (4mA typical) CMOS outputs with rail-to-rail swing ≥500kHz current-mode operation Trimmed 5V bandgap reference Pin-for-pin compatible with UC3842/3843/3844/384 5(A) Trimmed oscillator discharge current UVLO with hysteresis Low cross-conduction currents

The MIC38C4x are fixed frequency, high performance, current-mode PWM controllers. BiCMOS devices are pin compatible with 384x bipolar devices but feature several improvements. Undervoltage lockout circuitry allows the '42 and '44 versions to start up at 14.5V and operate down to 9V, and the '43 and '45 versions start at 8.4V with operation down to 7.6V. All versions operate up to 20V. When compared to bipolar 384x devices operating from a 15V supply, start-up current has been reduced to 50µA typical and operating current has been reduced to 4.0 mA typical. Decreased output rise and fall times drive larger MOSFETs, and rail-to-rail output capability increases efficiency, especially at lower supply voltages. The MIC38C4x also features a trimmed oscillator discharge current and bandgap reference. MIC38C4x denotes 8-pin plastic DIP, SOIC, and MM8® packages. MIC38C4x-1 denotes 14-pin plastic DIP and SOIC packages. 8-pin devices feature small size, while 14-pin devices separate the analog and power connections for improved performance and power dissipation. For fast rise and fall times and higher output drive, refer to the MIC38HC4x.

Additional Features

    • Fast 40ns output rise and 30ns output fall times
    • -40°C to +85°C temperature range meets UC284x specifications
    • High-performance, low-power BiCMOS Process
    • Ultra-low start-up current (50µA typical)
    • Low operating current (4mA typical)
    • CMOS outputs with rail-to-rail swing
    • ≥500kHz current-mode operation
    • Trimmed 5V bandgap reference
    • Pin-for-pin compatible with UC3842/3843/3844/3845(A)
    • Trimmed oscillator discharge current
    • UVLO with hysteresis
    • Low cross-conduction currents
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC38C44
Product Name 20V Current Mode SMPS Controller
Package Type DIP; SOIC; Other; ['MSOP', 'SOIC', 'PDIP']
Unlock Full Specs
to access all available technical data

Similar Products

CSD87352Q5D 30V Synchronous Buck NexFET? Power Block - CSD87352Q5D - Texas Instruments
Specs
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
2 suppliers
Power - Power Supply ICs - OPTIREG™ linear - TLE4254GA - TLE4254GA - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-8
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Gates and Inverters - 74HCT14PW,118 - ODG (Origin Data Global)
Specs
Package Type Other; 14-TSSOP (0.173", 4.40mm Width)
Features Schmitt Trigger
Input Voltage 4.5 to 5.5 volts
View Details