Manufacturer: Microchip Technology
Win Source Part Number: 044758-MIC38C44-1YN
Packaging: Tube/Rail
Mounting: Through Hole
Output Isolation: Isolated
Internal Switch(s): Yes
Topology: Boost, Buck, Flyback, Forward
Voltage - Start Up: 14.5V
Duty Cycle: 50%
Frequency - Switching: 500kHz
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 14-DIP
Supply Voltage - Operating: 9 V to 20 V
IC OFFLINE SWITCH MULT TOP 14DIP Product overview: MIC38C44-1YN from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-MIC38C44-1YN can be used for catalog matching and distributor lookup.
Switching Controllers Monolithic SMPS Controller
IC REG CTRLR PWM CM 14DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | 044758-MIC38C44-1YN | 748-MIC38C44-1YN | MIC38C44-1YN | 536-MIC38C44-1YN |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - MIC38C44-1YN | Power Management IC | Switching Controllers | IC REG CTRLR PWM CM 14DIP |
| Configuration / Function | Boost, Buck, Flyback, Forward | |||
| Package Type | DIP; Other; 14-DIP | Other; Tube | DIP; Other; 14-DIP (0.300, 7.62mm) | |
| Life Cycle Stage | Maturity; Active | |||
| Special Features | Frequency Control |