The MIC38C44-1 is a 14-lead BiCMOS current-mode PWM controller for switched-mode power supplies, with 50% maximum duty cycle, UVLO start-up threshold of 14.5V, and minimum operating voltage of 9V. It features 40ns output rise time, 30ns output fall time, 50μA typical start-up current, and 4mA typical quiescent current. The device operates from -40°C to +85°C ambient temperature and is pin-compatible with UC3844. Package is 14-lead DIP or SOIC.
IC OFFLINE SWITCH MULT TOP 14DIP Product overview: MIC38C44-1BN from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-MIC38C44-1BN can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 748-MIC38C44-1BN |
| Product Name | Power Management IC |
| Package Type | Other; Bulk |